SemiNex Corporation Patch cable, 550um core, .22NA, 3m Lg FBR-102

Description
Aperture: 550 um Mode: Multi Mode Junction: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Patch cable, 550um core, .22NA, 3m Lg - FBR-102 - SemiNex Corporation
Danvers, MA, United States
Patch cable, 550um core, .22NA, 3m Lg
FBR-102
Patch cable, 550um core, .22NA, 3m Lg FBR-102
Aperture: 550 um Mode: Multi Mode Junction: Single
  • Aperture: 550 um
  • Mode: Multi Mode
  • Junction: Single
Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Fiber Optic Cables
Product Number FBR-102
Product Name Patch cable, 550um core, .22NA, 3m Lg
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 1.5m lg - FBR-101 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details