We offer a wide selection of multimode optical fibre cables and ribbons. Multimode fiber (50/125) is used and can be terminated in multiple styles (MT, MPO, etc.). Lengths of up to 300 m are offered. Custom cables and ribbons are available.
Features & Benefits
All fibers are Corning, laser-optimized multimode fibers, type OM3 50/125
Capable of over 300 m transmission at speeds up to 10 Gbps per fiber
Max attenuation ≤ 2.3 dB/km (for 850 nm)
Core diameter 50.0 ± 2.5 μm
Cladding diameter 125.0 ± 1.0 μm
Operation range temp 0 °C to 70 °C
We offer a wide selection of multimode optical fibre cables and ribbons. Multimode fiber (50/125) is used and can be terminated in multiple styles (MT, MPO, etc.). Lengths of up to 300 m are offered. Custom cables and ribbons are available.
Features & Benefits
- All fibers are Corning, laser-optimized multimode fibers, type OM3 50/125
- Capable of over 300 m transmission at speeds up to 10 Gbps per fiber
- Max attenuation ≤ 2.3 dB/km (for 850 nm)
- Core diameter 50.0 ± 2.5 μm
- Cladding diameter 125.0 ± 1.0 μm
- Operation range temp 0 °C to 70 °C