TE Connectivity ANSI Street Lighting Photocells 476512-000

Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Gray Dimensions Product Length : 95 MM  [3.75 INCH ] Product Width : 50.1 MM  [1.98 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1900 Load Rating (Tungsten) (WATT) : 2000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia & New Zealand Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Gray Dimensions Product Length : 95 MM  [3.75 INCH ] Product Width : 50.1 MM  [1.98 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1900 Load Rating (Tungsten) (WATT) : 2000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia & New Zealand Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Street Lighting Photocells - 476512-000 - TE Connectivity
Berwyn, PA, United States
ANSI Street Lighting Photocells
476512-000
ANSI Street Lighting Photocells 476512-000
Body Features Compatible With Lamp Type : LED Lead Length : 152.4 MM  [6 INCH ] Primary Product Color : Gray Dimensions Product Length : 95 MM  [3.75 INCH ] Product Width : 50.1 MM  [1.98 INCH ] Wire Size (AWG) : 14 Electrical Characteristics Fail Mode : On Load Rating (Ballast) (VAMP) : 1900 Load Rating (Tungsten) (WATT) : 2000 Operating Voltage Range (VAC) : 105 - 130 Housing Features Housing Material : Polycarbonate with UV-Stabilized Window Industry Standards Compatible With Agency/Standards Products : CSA, UL Mechanical Attachment Mounting Options : Conduit Mount Operation/Applicatio n Turn ON Light Level (FC) : 1.5 Turn ON Time Delay (SEC) : 30 - 45 Other Grade : Commercial, Industrial OFF/ON Ratio : 4:1 Warranty : 6 Years Packaging Features Packaging Method : Box Product Availability Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia & New Zealand Product Type Features Light Sensor : CdS Photocell Street Lighting Photo Control Technology : Thermal Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Compatible With Lamp Type : LED
  • Lead Length : 152.4 MM  [6 INCH ]
  • Primary Product Color : Gray

Dimensions


  • Product Length : 95 MM  [3.75 INCH ]
  • Product Width : 50.1 MM  [1.98 INCH ]
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Fail Mode : On
  • Load Rating (Ballast) (VAMP) : 1900
  • Load Rating (Tungsten) (WATT) : 2000
  • Operating Voltage Range (VAC) : 105 - 130

Housing Features


  • Housing Material : Polycarbonate with UV-Stabilized Window

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Mechanical Attachment


  • Mounting Options : Conduit Mount

Operation/Application


  • Turn ON Light Level (FC) : 1.5
  • Turn ON Time Delay (SEC) : 30 - 45

Other


  • Grade : Commercial, Industrial
  • OFF/ON Ratio : 4:1
  • Warranty : 6 Years

Packaging Features


  • Packaging Method : Box

Product Availability


  • Product Availability : Asia, Americas, Europe, Middle East & Africa, Australia & New Zealand

Product Type Features


  • Light Sensor : CdS Photocell
  • Street Lighting Photo Control Technology : Thermal

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 476512-000
Product Name ANSI Street Lighting Photocells
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000002985-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Photoelectric Proximity Sensors - 5000002933-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Capacitive Proximity Sensors - 5000000963-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details