EXTENDED 25 MM DIA TYPE
22.5 MM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
UL 508, CSA, CE APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
LAMP INCLUDED
GLASS FILLED NYLON BEZEL MATERIAL
120 V TRANSFORMER LAMP INPUT TYPE
GREEN CAP/LENS COLOR
BEZEL COLOR BLACK
E22 MODEL
Eaton Corporation
Done
Description
EXTENDED 25 MM DIA TYPE
22.5 MM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
UL 508, CSA, CE APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
LAMP INCLUDED
GLASS FILLED NYLON BEZEL MATERIAL
120 V TRANSFORMER LAMP INPUT TYPE
GREEN CAP/LENS COLOR
BEZEL COLOR BLACK
E22 MODEL
EXTENDED 25 MM DIA TYPE
22.5 MM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
UL 508, CSA, CE APPROVAL
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
LAMP INCLUDED
GLASS FILLED NYLON BEZEL MATERIAL
120 V TRANSFORMER LAMP INPUT TYPE
GREEN CAP/LENS COLOR
BEZEL COLOR BLACK
E22 MODEL