SCHURTER Inc Pushbutton Switches 1241.2904.042

Description
Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1241.2904.042-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1241.2904.042-ND
Pushbutton Switches 1241.2904.042-ND
Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST-NO Piezo, Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.2904.042
Switches - Pushbutton Switches 1241.2904.042
SWITCH PUSH SPST-NO 100MA 42V GN

SWITCH PUSH SPST-NO 100MA 42V GN

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.2904.042
Pushbutton Switches 1241.2904.042
Pushbutton Switches Piezo Switch Alu Grn 22mm Non-Illum IK 06

Pushbutton Switches Piezo Switch Alu Grn 22mm Non-Illum IK 06

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1241.2904.042-ND 1241.2904.042 1241.2904.042
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3010C24JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details