Eaton Corporation Standard Small Frame Breaker CHH3225H4X

Description
37MM/37SS SERIES MODULAR METER STACK USED ON 208 VAC STAR/120 VAC VOLTAGE RATING BOLT ON MOUNTING 42 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S)
Datasheet
Description
37MM/37SS SERIES MODULAR METER STACK USED ON 208 VAC STAR/120 VAC VOLTAGE RATING BOLT ON MOUNTING 42 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHH3225H4X - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHH3225H4X
Standard Small Frame Breaker CHH3225H4X
37MM/37SS SERIES MODULAR METER STACK USED ON 208 VAC STAR/120 VAC VOLTAGE RATING BOLT ON MOUNTING 42 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 3 POLE(S)
  • 37MM/37SS SERIES MODULAR METER STACK USED ON
  • 208 VAC STAR/120 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 42 KILOAMPERE INTERRUPTING RATING
  • 225 AMPERE CURRENT RATING
  • 3 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHH3225H4X
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C4-C15 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details