140G - Molded Case Circuit Breaker, G frame, 25 kA Interrupt Rating, T/M - Thermal Magnetic, 3 Poles, Rated Current 60 A, Shunt Trip 24...30V AC/DC, 1 No/NC AUX, 24V
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | Circuit Breakers |
Product Number | 140G-G2C3-C60-SJ-KJ |
Product Name | 140G 125A G Frame Molded Case Ckt-BKR |
Features | Molded Case Circuit Breaker |