The QMB-053-00ENN-3BA is a thermal circuit breaker rated for 5A at 125/250V AC and 32V DC, with a panel cutout diameter of 15 ± 0.5 mm and a maximum panel thickness of 2.5 mm. It features a black button with white print, is RoHS compliant, and holds approvals for UL, cUL, TUV, CCC, CE, and CSA.
QMB Series Thermal Circuit Breaker
Features:
Rating: 5A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | QMB-053-00ENN-3BA |
| Product Name | QMB Series Thermal Circuit Breaker, 5A |
| Rated AC Voltage | 125 to 250 volts |