Eaton Corporation Fuseholders BC6033P

Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 283-3743-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
283-3743-ND
Fuseholders 283-3743-ND
Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Fuse Block 30A 600V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann - 02B2177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann
02B2177
Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann 02B2177
FUSE BLOCK, CLASS CC FUSE; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:BC Series; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSE BLOCK, CLASS CC FUSE; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:-; Holder Terminals:Pressure Plate; No. of Fuses:3Fuses; Product Range:BC Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 14578 - Radwell International
Willingboro, NJ, United States
Fuse Holder
14578
Fuse Holder 14578
FUSE BLOCK, 30AMP, 600V, 3POLE, CLASS-CC. FREE 2 YEAR RADWELL WARRANTY

FUSE BLOCK, 30AMP, 600V, 3POLE, CLASS-CC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder -  - Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
BUSSMANN Panel Accessories BC6033P

BUSSMANN Panel Accessories BC6033P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 283-3743-ND 02B2177 14578
Product Name Fuseholders Fuse Block, Class Cc Fuse; Fuse Holder Type Eaton Bussmann Fuse Holder
Rated Operating Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Entry Standard Auto Blade Fuse Clip - 3522 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159874 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Street Lighting Fuse Boxes - F45931-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details