SCHURTER Inc Fuse Holders 3101.003

Description
Fuse holder slotted 5x20mm FPG3
Request a Quote Datasheet
Description
Fuse holder slotted 5x20mm FPG3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 1739902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1739902
Fuse Holders 1739902
Fuse holder slotted 5x20mm FPG3

Fuse holder slotted 5x20mm FPG3

Supplier's Site
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70159874
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70159874
10 A , 250 V , Thermoplastic , Type FPG3 Fuse Holder Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. The rated current of the fuse holder is 10 A and the rated voltage is 250 V. 1 to 3 pollution degree. Copper alloy, protected against corrosion are the current conducting parts.

10 A , 250 V , Thermoplastic , Type FPG3 Fuse Holder
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
The rated current of the fuse holder is 10 A and the rated voltage is 250 V. 1 to 3 pollution degree. Copper alloy, protected against corrosion are the current conducting parts.

Supplier's Site
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 92F1944 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
92F1944
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 92F1944
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FPG3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Enclosed Bayonet Style; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder; No. of Fuses:1Fuses; Product Range:FPG3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1739902 70159874 92F1944
Product Name Fuse Holders Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 523562-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-3887-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details