Souriau Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton 8LT515B19SN

Description
8LT 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
8LT 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8LT515B19SN - PEI-Genesis
Philadelphia, PA, United States
8LT 19C 19#20 SKT PLUG

8LT 19C 19#20 SKT PLUG

Buy Now
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton - 19AC2019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton
19AC2019
Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton 19AC2019
CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-19 RoHS Compliant: No

CIRCULAR CONN, PLUG, 15-19, CABLE; Product Range:Souriau 8LT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:15-19 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8LT515B19SN 19AC2019
Product Name Circular Conn, Plug, 15-19, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers