Amphenol Communications Solutions SATA 10022676-011LF

Description
SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Press-Fit, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10022676-011LF.
Request a Quote Datasheet
Description
SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Press-Fit, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10022676-011LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Press-Fit, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10022676-011LF.

SATA, SATA, Storage and Server Connector, Receptacle, Vertical, Press-Fit, Inline, 22 Positions, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of SATA Connectors, part number 10022676-011LF.

Supplier's Site Datasheet
Pluggable Connectors - 10022676-011LF - 904814-10022676-011LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10022676-011LF
904814-10022676-011LF
Pluggable Connectors - 10022676-011LF 904814-10022676-011LF
Manufacturer: AMPHENOL Win Source Part Number: 904814-10022676-011L F Features: 22 Position SATA Receptacle Connector Press-Fit Through Hole Package: Tray Mounting: Through Hole Family Name: 10022676 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904814-10022676-011LF
Features: 22 Position SATA Receptacle Connector Press-Fit Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 10022676
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 2004-10022676-011LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2004-10022676-011LF
Electronic Connector 2004-10022676-011LF
Conn SATA RCP 15Power/7Signal POS 2.54mm/1.27mm Press Fit ST Thru-Hole 22 Terminal 1 Port Tray Product overview: 10022676-011LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10022676-011LF can be used for catalog matching and distributor lookup.

Conn SATA RCP 15Power/7Signal POS 2.54mm/1.27mm Press Fit ST Thru-Hole 22 Terminal 1 Port Tray Product overview: 10022676-011LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-10022676-011LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10022676-011LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10022676-011LF
Pluggable Connectors 10022676-011LF
CONN SATA RCPT 22P PRESSFIT PCB

CONN SATA RCPT 22P PRESSFIT PCB

Supplier's Site Datasheet
10022676-011Lf-Sata Comb Recep Vert Pf / Tray Amphenol Communications Solutions - 64AC0443 - Newark, An Avnet Company
Chicago, IL, United States
10022676-011Lf-Sata Comb Recep Vert Pf / Tray Amphenol Communications Solutions
64AC0443
10022676-011Lf-Sata Comb Recep Vert Pf / Tray Amphenol Communications Solutions 64AC0443
10022676-011LF-SATA COMB RECEP VERT PF / Tray

10022676-011LF-SATA COMB RECEP VERT PF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10022676-011LF 904814-10022676-011LF 2004-10022676-011LF 10022676-011LF 64AC0443
Product Name SATA Pluggable Connectors - 10022676-011LF Electronic Connector Pluggable Connectors 10022676-011Lf-Sata Comb Recep Vert Pf / Tray Amphenol Communications Solutions
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details