Eteily Technologies India Pvt. Ltd. SMA Male Το UFL Male RF Adapter ET-SMS-U

Description
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Material: Brass
Request a Quote
Description
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Material: Brass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Bhopal, India
SMA Male Το UFL Male RF Adapter
ET-SMS-U
SMA Male Το UFL Male RF Adapter ET-SMS-U
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Material: Brass
  • Product: Adapter
  • Impedance: 50Ω
  • Orientation: Straight
  • CONNECTOR1: SMA Male
  • Connector1- Polarity: Standard
  • Connector1- Material: Brass
  • Connector1- Plating: Gold
  • CONNECTOR2: UFL
  • Connector2- Polarity: Standard
  • Connector2- Material: Brass
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category RF and Microwave Connectors
Product Number ET-SMS-U
Product Name SMA Male Το UFL Male RF Adapter
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

MCX (M) R/A Connector for RG316 Cable - ET-MMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Right Angle
View Details
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details