Douglas Electrical Components 19 Position Hermetic Bulkhead Connector 24020

Description
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment. Hermetic bulkhead connector feedthroughs also provide seals in harsh environments. We collaborate with customers to upgrade existing connectors with an epoxy seal using the connector types and brands you trust. This includes MIL-spec, D-sub, coaxial connectors, and thermocouple feedthroughs. PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line. While standard configurations are available, we specialize in customizing connector feedthroughs to customer specifications with competitive lead times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connect or or connector-to-wire feedthrough to simplify customer installation. Talk to us about your application(s) and we can start the process to find suitable designs to hermetically seal your electrical connection. Features PERFORMANCE CAPABILITIES NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM) < 1×10-9 cc Helium per second Pressures up to 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE TE Connectivity (formerly Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D COAXIAL CONNECTOR TYPESCoaxial Connector Type Nominal Cable Impedance Withstand Voltage BNC 50Ω 500 VAC SMA 50Ω 500 VAC N 50Ω 1500 VAC Triaxial 50Ω 1500 VAC UHF Non-constant 500 VAC SHV N/A 3500 VAC MHV N/A 5000 VAC Non-constant Find more on hermetic coaxial feedthroughs THERMOCOUPLE FEEDTHROUGH TYPES Type J Type K Type E Type T MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration IPC-620 Certified technicians 100% quality control testing to IAW MIL-STD-810 POTCON BY PRODUCT TYPE RBTR (Receptacle-to-Recep tacle) RBTW (Receptacle-to-Wire) PBTR (Plug-to-Receptacle) RFW (Receptacle / Wire) PBTW (Plug-to-Wire) TBFH (Thru-Bulkhead Feedthrough)
Request a Quote Datasheet
Description
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment. Hermetic bulkhead connector feedthroughs also provide seals in harsh environments. We collaborate with customers to upgrade existing connectors with an epoxy seal using the connector types and brands you trust. This includes MIL-spec, D-sub, coaxial connectors, and thermocouple feedthroughs. PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line. While standard configurations are available, we specialize in customizing connector feedthroughs to customer specifications with competitive lead times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connect or or connector-to-wire feedthrough to simplify customer installation. Talk to us about your application(s) and we can start the process to find suitable designs to hermetically seal your electrical connection. Features PERFORMANCE CAPABILITIES NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM) < 1×10-9 cc Helium per second Pressures up to 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE TE Connectivity (formerly Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D COAXIAL CONNECTOR TYPESCoaxial Connector Type Nominal Cable Impedance Withstand Voltage BNC 50Ω 500 VAC SMA 50Ω 500 VAC N 50Ω 1500 VAC Triaxial 50Ω 1500 VAC UHF Non-constant 500 VAC SHV N/A 3500 VAC MHV N/A 5000 VAC Non-constant Find more on hermetic coaxial feedthroughs THERMOCOUPLE FEEDTHROUGH TYPES Type J Type K Type E Type T MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration IPC-620 Certified technicians 100% quality control testing to IAW MIL-STD-810 POTCON BY PRODUCT TYPE RBTR (Receptacle-to-Recep tacle) RBTW (Receptacle-to-Wire) PBTR (Plug-to-Receptacle) RFW (Receptacle / Wire) PBTW (Plug-to-Wire) TBFH (Thru-Bulkhead Feedthrough)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Randolph, NJ, United States
19 Position Hermetic Bulkhead Connector
24020
19 Position Hermetic Bulkhead Connector 24020
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment. Hermetic bulkhead connector feedthroughs also provide seals in harsh environments. We collaborate with customers to upgrade existing connectors with an epoxy seal using the connector types and brands you trust. This includes MIL-spec, D-sub, coaxial connectors, and thermocouple feedthroughs. PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line. While standard configurations are available, we specialize in customizing connector feedthroughs to customer specifications with competitive lead times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connect or or connector-to-wire feedthrough to simplify customer installation. Talk to us about your application(s) and we can start the process to find suitable designs to hermetically seal your electrical connection. Features PERFORMANCE CAPABILITIES NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM) < 1×10-9 cc Helium per second Pressures up to 15,000 psi Operating temperatures range from 4 K (LHe) through high temperatures of 200°C Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE TE Connectivity (formerly Tyco / Deutsch) Molex / Brad Harrison Souriau Amphenol Mencom Fischer Lemo And more MIL-SPEC CONNECTOR TYPES MIL-DTL-38999 MIL-DTL-5015 MIL-DTL-26482 MIL-DTL-24308 MIL-DTL-83513 MIL-DTL-32139 And more D-SUB CONNECTOR TYPES D-sub hermetic connectors for vacuum applications Micro-D hermetic connectors Regular and standard density (HDM) High density (HDD) Nano-D COAXIAL CONNECTOR TYPESCoaxial Connector Type Nominal Cable Impedance Withstand Voltage BNC 50Ω 500 VAC SMA 50Ω 500 VAC N 50Ω 1500 VAC Triaxial 50Ω 1500 VAC UHF Non-constant 500 VAC SHV N/A 3500 VAC MHV N/A 5000 VAC Non-constant Find more on hermetic coaxial feedthroughs THERMOCOUPLE FEEDTHROUGH TYPES Type J Type K Type E Type T MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 ITAR DDTC Registration IPC-620 Certified technicians 100% quality control testing to IAW MIL-STD-810 POTCON BY PRODUCT TYPE RBTR (Receptacle-to-Recep tacle) RBTW (Receptacle-to-Wire) PBTR (Plug-to-Receptacle) RFW (Receptacle / Wire) PBTW (Plug-to-Wire) TBFH (Thru-Bulkhead Feedthrough)

The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power and signal applications. This simplifies mating and un-mating of electrical connections in hermetically sealed environments such as a UHV testing system or semiconductor processing equipment.

Hermetic bulkhead connector feedthroughs also provide seals in harsh environments. We collaborate with customers to upgrade existing connectors with an epoxy seal using the connector types and brands you trust. This includes MIL-spec, D-sub, coaxial connectors, and thermocouple feedthroughs.

PotCon bulkhead connector feedthroughs can also be incorporated with other Douglas Electrical Components products and designs such as our DuctorSeal wire feedthroughs, Portplates for multiple connection points, OptiSeal for fiber optics, and custom cable harness line.


While standard configurations are available, we specialize in customizing connector feedthroughs to customer specifications with competitive lead times. Our epoxy technology and manufacturing process allow design flexibility to produce feedthroughs in a timely manner. Commonly used as a vacuum connector feedthrough, PotCon series bulkhead connector feedthroughs can be configured as a connector-to-connector or connector-to-wire feedthrough to simplify customer installation.


Talk to us about your application(s) and we can start the process to find suitable designs to hermetically seal your electrical connection.


Features

PERFORMANCE CAPABILITIES

  • NASA ASTM-E-595 certified low-outgassing epoxy (0.33% TML, 0.00% CVCM)
  • < 1×10-9 cc Helium per second
  • Pressures up to 15,000 psi
  • Operating temperatures range from 4 K (LHe) through high temperatures of 200°C
  • Standard tooling and LEAN operational set up to keep your footprint smaller and overhead down, while maintaining quality

BRANDS WE SEAL, INTEGRATE, & CUSTOMIZE

  • TE Connectivity (formerly Tyco / Deutsch)
  • Molex / Brad Harrison
  • Souriau
  • Amphenol
  • Mencom
  • Fischer
  • Lemo
  • And more

MIL-SPEC CONNECTOR TYPES

  • MIL-DTL-38999
  • MIL-DTL-5015
  • MIL-DTL-26482
  • MIL-DTL-24308
  • MIL-DTL-83513
  • MIL-DTL-32139
  • And more

D-SUB CONNECTOR TYPES

  • D-sub hermetic connectors for vacuum applications
  • Micro-D hermetic connectors
  • Regular and standard density (HDM)
  • High density (HDD)
  • Nano-D

COAXIAL CONNECTOR TYPESCoaxial Connector Type Nominal Cable Impedance Withstand Voltage
BNC 50Ω 500 VAC
SMA 50Ω 500 VAC
N 50Ω 1500 VAC
Triaxial 50Ω 1500 VAC
UHF Non-constant 500 VAC
SHV N/A 3500 VAC
MHV N/A 5000 VAC Non-constant

  • Find more on hermetic coaxial feedthroughs

THERMOCOUPLE FEEDTHROUGH TYPES

  • Type J
  • Type K
  • Type E
  • Type T

MARKET CAPABILITIES

  • ISO 9001:2015
  • ISO 14001:2015
  • ITAR DDTC Registration
  • IPC-620 Certified technicians
  • 100% quality control testing to IAW MIL-STD-810

POTCON BY PRODUCT TYPE

  • RBTR (Receptacle-to-Receptacle)
  • RBTW (Receptacle-to-Wire)
  • PBTR (Plug-to-Receptacle)
  • RFW (Receptacle / Wire)
  • PBTW (Plug-to-Wire)
  • TBFH (Thru-Bulkhead Feedthrough)
Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Coaxial Connectors
Product Number 24020
Product Name 19 Position Hermetic Bulkhead Connector
Connector Type BNC; MHV; SMA
Unlock Full Specs
to access all available technical data