FUSE 75A 690V TYPE T Product overview: 75EET from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 75A, 690V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-75EET can be used for catalog matching and distributor lookup.
Eaton 75EET British Standard Fuse
Eaton 75EET British Standard Fuse
SEMICONDUCTOR FUSE; Product Range:EET Series; Fuse Current:75A; Blow Characteristic:Fast Acting; Fuse Size Metric:37mm x 46mm; Fuse Size Imperial:1.45" x 1.81"; Voltage Rating VDC:690VDC; Voltage Rating VAC:690VAC; Voltage AC:690V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-75EET | 75EET-ND | 1821653 | 99K0689 |
| Product Name | 75A 690V Circuit Protection Fuse | Electrical, Specialty Fuses | Tag Fuses | Semiconductor Fuse; Product Range Eaton Bussmann |
| Mounting | Bolt Mount | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS |
| Rated Current | 75 amps | 75 amps | 75 amps |