Littelfuse, Inc. Battery Isolator 200A 48120

Description
For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg. General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation
Datasheet
Description
For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg. General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Isolator 200A - 48120 - Littelfuse, Inc.
Rosemont, IL, United States
Battery Isolator 200A
48120
Battery Isolator 200A 48120
For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg. General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation

For vehicles with two batteries, these devices electrically isolate the batteries to prevent the battery with the higher charge from draining into that with the lower charge. In addition, both batteries can be charged simultaneously from one source.The amp rating of each item is the maximum alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and are therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg RatingsBattery isolators have a 'per leg' rating which indicates the maximum current it can deliver to either battery. All Littelfuse Cole Hersee brand battery isolators have a per leg rating equal to half the alternator rating. For example, the 48051 with a rating of 75A has a per leg rating of 37.5A per leg. General purpose Battery Isolators for 12-36V dc negative ground systems Electronic components are embedded to give excellent protection from adverse conditions, such as contamination and vibration Integral heat sink provides efficient heat dissipation

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Battery Isolators
Product Number 48120
Product Name Battery Isolator 200A
Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48070 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 70 amps
View Details
POWER-GATE™ Single Rectifier Isolator - SR100 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details