Perfect Switch, LLC POWER-GATE™ Dual Rectifier Isolator DR250

Description
A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one direction, but not in the reverse direction. Dual rectifiers are commonly deployed in dual battery configurations where each battery may be discharged independent of the other. A common problem with conventional “marine” or “RV”; style isolators (aside from performance issues related to the obvious voltage drop and associated heat) is dealing with an internally regulated alternator. A dedicated “sneak” circuit insures hassle-free integration with internally regulated alternators. Ultra-low on-resistance means devices require no heat sinking and no airflow at currents up to 300 amps. . Dual rectifiers are epoxy encapsulated in a custom ABS enclosure and are well suited for hostile environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the excessive heat and voltage loss typified by more common, lesser performing silicon and Schottky devices.
Datasheet
Description
A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one direction, but not in the reverse direction. Dual rectifiers are commonly deployed in dual battery configurations where each battery may be discharged independent of the other. A common problem with conventional “marine” or “RV”; style isolators (aside from performance issues related to the obvious voltage drop and associated heat) is dealing with an internally regulated alternator. A dedicated “sneak” circuit insures hassle-free integration with internally regulated alternators. Ultra-low on-resistance means devices require no heat sinking and no airflow at currents up to 300 amps. . Dual rectifiers are epoxy encapsulated in a custom ABS enclosure and are well suited for hostile environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the excessive heat and voltage loss typified by more common, lesser performing silicon and Schottky devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWER-GATE™ Dual Rectifier Isolator - DR250 - Perfect Switch, LLC
San Diego, CA, USA
POWER-GATE™ Dual Rectifier Isolator
DR250
POWER-GATE™ Dual Rectifier Isolator DR250
A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one direction, but not in the reverse direction. Dual rectifiers are commonly deployed in dual battery configurations where each battery may be discharged independent of the other. A common problem with conventional “marine” or “RV”; style isolators (aside from performance issues related to the obvious voltage drop and associated heat) is dealing with an internally regulated alternator. A dedicated “sneak” circuit insures hassle-free integration with internally regulated alternators. Ultra-low on-resistance means devices require no heat sinking and no airflow at currents up to 300 amps. . Dual rectifiers are epoxy encapsulated in a custom ABS enclosure and are well suited for hostile environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the excessive heat and voltage loss typified by more common, lesser performing silicon and Schottky devices.

A dual rectifier has all the same outstanding performance characteristics of a single rectifier, but provides two, one-way electrical valves in a single package. DC current can flow in one direction, but not in the reverse direction. Dual rectifiers are commonly deployed in dual battery configurations where each battery may be discharged independent of the other.

A common problem with conventional “marine” or “RV”; style isolators (aside from performance issues related to the obvious voltage drop and associated heat) is dealing with an internally regulated alternator. A dedicated “sneak” circuit insures hassle-free integration with internally regulated alternators. Ultra-low on-resistance means devices require no heat sinking and no airflow at currents up to 300 amps. . Dual rectifiers are epoxy encapsulated in a custom ABS enclosure and are well suited for hostile environments. An inline, fast-blow, one amp fuse on the primary ground wire protects the device from reverse polarity should the battery be connected incorrectly. POWER-GATE is recommended by top battery manufacturers to insure that DC power gets to where it’s needed without the excessive heat and voltage loss typified by more common, lesser performing silicon and Schottky devices.

Supplier's Site Datasheet

Technical Specifications

  Perfect Switch, LLC
Product Category Battery Isolators
Product Number DR250
Product Name POWER-GATE™ Dual Rectifier Isolator
Type Mosfet
Inputs 1
Outputs 2
Voltage 12 to 24 volts
Current 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48090 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 90 amps
View Details
POWER-GATE™ Dual Rectifier Isolator - DR300 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 2
View Details
Ideal Battery Isolator - IBI2 - Analytic Systems
Specs
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
View Details
Battery Isolator 200A - 48070 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 70 amps
View Details