Analytic Systems Ideal Battery Isolator IBI2

Description
Analytic Systems introduces the IBI (Ideal Battery Isolator) for 2 bank and 3 bank battery systems, allowing all the batteries to be fully charged from a single alternator while maintaining electrical isolation between the battery banks. Ideal Diode technology uses MosFet Transistors and control circuitry to replace the diode used in a traditional battery isolator and reduces the voltage drop across the isolator to a mere 160 millivolts at 200 Amps of charging current and essentially zero volts at low current, so all the power of the alternator is applied to the batteries ensuring a full recharge every time. While the Ideal Battery Isolator is designed to be used with an alternator, it can also be used to convert a single bank battery charger to a 2 or 3 bank charger. BENEFITS All batteries charge when engine running, regardless of master switch setting Batteries isolated from each other when engine off Complete battery charging due to very low voltage drop, only 0.16 volts at 200 amps and 0.016 volts at 20 amps 200 Amp current carrying capacity ensures compatibility with almost every alternator
Description
Analytic Systems introduces the IBI (Ideal Battery Isolator) for 2 bank and 3 bank battery systems, allowing all the batteries to be fully charged from a single alternator while maintaining electrical isolation between the battery banks. Ideal Diode technology uses MosFet Transistors and control circuitry to replace the diode used in a traditional battery isolator and reduces the voltage drop across the isolator to a mere 160 millivolts at 200 Amps of charging current and essentially zero volts at low current, so all the power of the alternator is applied to the batteries ensuring a full recharge every time. While the Ideal Battery Isolator is designed to be used with an alternator, it can also be used to convert a single bank battery charger to a 2 or 3 bank charger. BENEFITS All batteries charge when engine running, regardless of master switch setting Batteries isolated from each other when engine off Complete battery charging due to very low voltage drop, only 0.16 volts at 200 amps and 0.016 volts at 20 amps 200 Amp current carrying capacity ensures compatibility with almost every alternator

Suppliers

Company
Product
Description
Supplier Links
Ideal Battery Isolator - IBI2 - Analytic Systems
Delta, British Columbia, Canada
Ideal Battery Isolator
IBI2
Ideal Battery Isolator IBI2
Analytic Systems introduces the IBI (Ideal Battery Isolator) for 2 bank and 3 bank battery systems, allowing all the batteries to be fully charged from a single alternator while maintaining electrical isolation between the battery banks. Ideal Diode technology uses MosFet Transistors and control circuitry to replace the diode used in a traditional battery isolator and reduces the voltage drop across the isolator to a mere 160 millivolts at 200 Amps of charging current and essentially zero volts at low current, so all the power of the alternator is applied to the batteries ensuring a full recharge every time. While the Ideal Battery Isolator is designed to be used with an alternator, it can also be used to convert a single bank battery charger to a 2 or 3 bank charger. BENEFITS All batteries charge when engine running, regardless of master switch setting Batteries isolated from each other when engine off Complete battery charging due to very low voltage drop, only 0.16 volts at 200 amps and 0.016 volts at 20 amps 200 Amp current carrying capacity ensures compatibility with almost every alternator

Analytic Systems introduces the IBI (Ideal Battery Isolator) for 2 bank and 3 bank battery systems, allowing all the batteries to be fully charged from a single alternator while maintaining electrical isolation between the battery banks.

Ideal Diode technology uses MosFet Transistors and control circuitry to replace the diode used in a traditional battery isolator and reduces the voltage drop across the isolator to a mere 160 millivolts at 200 Amps of charging current and essentially zero volts at low current, so all the power of the alternator is applied to the batteries ensuring a full recharge every time.

While the Ideal Battery Isolator is designed to be used with an alternator, it can also be used to convert a single bank battery charger to a 2 or 3 bank charger.

BENEFITS

  • All batteries charge when engine running, regardless of master switch setting
  • Batteries isolated from each other when engine off
  • Complete battery charging due to very low voltage drop, only 0.16 volts at 200 amps and 0.016 volts at 20 amps
  • 200 Amp current carrying capacity ensures compatibility with almost every alternator
Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Isolators
Product Number IBI2
Product Name Ideal Battery Isolator
Type Mosfet
Outputs 2
Voltage 10 to 40 volts
Current 0.0 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Isolator 200A - 48120 - Littelfuse, Inc.
Specs
Type Diode
Voltage 36 volts
Current 140 amps
View Details
POWER-GATE™ Single Rectifier Isolator - SR300 - Perfect Switch, LLC
Specs
Type Mosfet
Inputs 1
Outputs 1
View Details
Ideal Battery Isolator - IBI3 - Analytic Systems
Specs
Type Mosfet
Outputs 3
Voltage 10 to 40 volts
View Details