Win Source Part Number: 1224139-200NHG1B-690
Category: Circuit Protection>Electrica
Package: Bulk
Fuse Type: Square
Voltage Rating - AC: 690 V
Breaking Capacity @ Rated Voltage: 120kA
Melting I2t: 105000
Class: NH
Standard Package: 3
Mounting Type: Holder
Package / Case: Rectangular, Blade
Dimension: 2.953" L x 2.047" W x 2.165" H (75.00mm x 52.00mm x 55.00mm)
Alternative Parts (Cross-Reference): 200NHG1B690;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200A
HTSUS: 8536.10.0040
Mfr: Eaton - Bussmann Electrical Division
Approval Agency: CE, VDE
FUSE SQUARE 200A 690VAC RECT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1224139-200NHG1B-690 | 200NHG1B-690 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Holder |