EAO Switch Corporation Emergency-Stop Switch Enclosure; Thread Size Imperial Eao 61-9481.6

Description
EMERGENCY-STOP SWITCH ENCLOSURE; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EMERGENCY-STOP SWITCH ENCLOSURE; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency-Stop Switch Enclosure; Thread Size Imperial Eao - 89K8301 - Newark, An Avnet Company
Chicago, IL, United States
Emergency-Stop Switch Enclosure; Thread Size Imperial Eao
89K8301
Emergency-Stop Switch Enclosure; Thread Size Imperial Eao 89K8301
EMERGENCY-STOP SWITCH ENCLOSURE; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

EMERGENCY-STOP SWITCH ENCLOSURE; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 89K8301
Product Name Emergency-Stop Switch Enclosure; Thread Size Imperial Eao
Unlock Full Specs
to access all available technical data

Similar Products

ALTH Cable Glands - 4220864 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details