Festo Corporation
Multi-pin plug distributor
MPV-E/A08-M8
Description
Degree of protection to IP65 in assembled state
Mounting: H-rail mounting or via through-holes
Request a Quote
Email Supplier
Datasheet
Description
Degree of protection to IP65 in assembled state
Mounting: H-rail mounting or via through-holes
Request a Quote
Email Supplier
Datasheet
Suppliers
Degree of protection to IP65 in assembled state
Mounting: H-rail mounting or via through-holes
- Degree of protection to IP65 in assembled state
- Mounting: H-rail mounting or via through-holes
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
|
Product Number
|
MPV-E/A08-M8 |
|
Product Name
|
Multi-pin plug distributor |
|
Voltage
|
24VDC; 10 V ~ 30 V
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
24VDC; 10 V ~ 30 V
Current
1.0 amps
Unit Type
Plug Strip
View Details