TE Connectivity Tb, Power Distribution, 2Pos, 10-0Awg; Rated Current Entrelec Te Connectivity 1SNF516121R0000

Description
TB, POWER DISTRIBUTION, 2POS, 10-0AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 2POS, 10-0AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pos, 10-0Awg; Rated Current Entrelec Te Connectivity - 33AK8273 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pos, 10-0Awg; Rated Current Entrelec Te Connectivity
33AK8273
Tb, Power Distribution, 2Pos, 10-0Awg; Rated Current Entrelec Te Connectivity 33AK8273
TB, POWER DISTRIBUTION, 2POS, 10-0AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2POS, 10-0AWG; Rated Current:150A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:0AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 33AK8273
Product Name Tb, Power Distribution, 2Pos, 10-0Awg; Rated Current Entrelec Te Connectivity
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details