Interpower 19" Rack-Mount Power Distribution Unit 852Q2L20

Description
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 12 Length: 482.6mm Mounting Style: Rack Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 3 IEC 60320 Acc power modules Sheet F outlets 1 Lighted CBE w/rocker 1 IEC 60320 C20 inlet Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 12 Length: 482.6mm Mounting Style: Rack Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 3 IEC 60320 Acc power modules Sheet F outlets 1 Lighted CBE w/rocker 1 IEC 60320 C20 inlet Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Oskaloosa, IA, United States
19" Rack-Mount Power Distribution Unit
852Q2L20
19" Rack-Mount Power Distribution Unit 852Q2L20
Current Rating: 16A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 12 Length: 482.6mm Mounting Style: Rack Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 3 IEC 60320 Acc power modules Sheet F outlets 1 Lighted CBE w/rocker 1 IEC 60320 C20 inlet Maximum operating ambient 40ºC.

Current Rating: 16A

Voltage Rating: 125-240VAC

Inlet Type: C20

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 12

Length: 482.6mm

Mounting Style: Rack

Socket Material: Polyamide

Case Material: Metal

Case Color: Black

CE Marking: yes

3 IEC 60320 Acc power modules Sheet F outlets 1 Lighted CBE w/rocker 1 IEC 60320 C20 inlet Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Distribution Units (PDU)
Product Number 852Q2L20
Product Name 19" Rack-Mount Power Distribution Unit
Voltage 125~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details