Altech Corp. One Phase Power Distribution Blocks 38032

Description
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
Request a Quote Datasheet
Description
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Flemington, NJ, USA
One Phase Power Distribution Blocks
38032
One Phase Power Distribution Blocks 38032
Features: Quick Mounting And Wiring IP20 Finger Safe DIN Rail or Panel Mount Blocks Fit With Other DIN Rail Mountable Modular Devices No Caps To Open Or Remove

Features:

  • Quick Mounting And Wiring
  • IP20 Finger Safe
  • DIN Rail or Panel Mount
  • Blocks Fit With Other DIN Rail Mountable Modular Devices
  • No Caps To Open Or Remove
Buy Now Datasheet
Distribution Block; 160 A; 600 VAC (cULus) (cSAus), 690 VAC (IEC); 1; 6 - 70077255 - Allied Electronics, Inc.
Fort Worth, TX, USA
Distribution Block; 160 A; 600 VAC (cULus) (cSAus), 690 VAC (IEC); 1; 6
70077255
Distribution Block; 160 A; 600 VAC (cULus) (cSAus), 690 VAC (IEC); 1; 6 70077255
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V Speed of mounting and wiring IP20 finger safe Blocks fit with DIN rail mountable modular devices.

Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V

  • Speed of mounting and wiring
  • IP20 finger safe
    Blocks fit with DIN rail mountable modular devices.
Supplier's Site
Power Distribution Block - 11730299 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
11730299
Power Distribution Block 11730299
POWER BLOCK, 1 POLE, DISTRIBUTION BLOCK,160 AMP, INPUT 1X2/0 AWG, OUTPUT 6X6 AWG. FREE 2 YEAR RADWELL WARRANTY

POWER BLOCK, 1 POLE, DISTRIBUTION BLOCK,160 AMP, INPUT 1X2/0 AWG, OUTPUT 6X6 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc. Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 38032 70077255 11730299
Product Name One Phase Power Distribution Blocks Distribution Block; 160 A; 600 VAC (cULus) (cSAus), 690 VAC (IEC); 1; 6 Power Distribution Block
Voltage 600 - 690 VAC 600V
Phase Single
Current 160.0 amps 160.0 amps 160.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Block - 102476788 - Radwell International
Specs
Current 175.0 amps
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details