Surface-mounting Switches with a
Sealed Structure for High Reliability.
Available on Embossed Tape
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH, TACTILE, SPST-NO, 50mA, SMD; Product Range:B3S Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Tactile Switches Surf Mnt Tact Switch 230GF 4.3MM
SWITCH TACTILE SPST-NO 0.05A 24V
| Aratas America LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3S-1102 | SW972-ND | 35K4339 | B3S-1102 | B3S-1102 |
| Product Name | B3S Sealed Tactile Switch (SMT) | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components | Tactile Switches | Switches - Tactile Switches |
| Switch Dimensions | 4.3 x 6 x 6.6 mm | 6.60mm x 6.00mm | |||
| Terminal Type | Surfece mount | Solder Terminals; Surface Mount Technology | Surface Mount Technology; Surface Mount | Leadless | |
| Min. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2345 kg) | 0.5 lbs (0.2300 kg) |
| Max. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2345 kg) | 0.5 lbs (0.2300 kg) | |
| Max. Mechanical Life | 300000 Number of electrical operations | 300000 Number of electrical operations |