E-Switch, Inc. Pilot Lamp Indicator, Red, 8.2Mm, 6V; Led Color E-Switch PVL08FWS13

Description
PILOT LAMP INDICATOR, RED, 8.2MM, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet
Description
PILOT LAMP INDICATOR, RED, 8.2MM, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Lamp Indicator, Red, 8.2Mm, 6V; Led Color E-Switch - 67AH8789 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Lamp Indicator, Red, 8.2Mm, 6V; Led Color E-Switch
67AH8789
Pilot Lamp Indicator, Red, 8.2Mm, 6V; Led Color E-Switch 67AH8789
PILOT LAMP INDICATOR, RED, 8.2MM, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

PILOT LAMP INDICATOR, RED, 8.2MM, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP67; Product Range:PVL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH8789
Product Name Pilot Lamp Indicator, Red, 8.2Mm, 6V; Led Color E-Switch
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details