PCE Instruments / PCE Americas Inc. Relative Humidity Meter PCE-EM 888

Description
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with backlight
Request a Quote
Description
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with backlight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Meter - PCE-EM 888 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Relative Humidity Meter
PCE-EM 888
Relative Humidity Meter PCE-EM 888
- High accuracy - MIN/MAX function - Compact, portable design - Includes type K thermocouple sensor Tmax 200°C or 392°F - Easy-to-read 8 mm / 0.32 in LCD screen with backlight

- High accuracy
- MIN/MAX function
- Compact, portable design
- Includes type K thermocouple sensor Tmax 200°C or 392°F
- Easy-to-read 8 mm / 0.32 in LCD screen with backlight

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number PCE-EM 888
Product Name Relative Humidity Meter
Variables Measured Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Multi-function Air Humidity Meter - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Form Factor Meter
Relative Humidity Range 1 to 99 %
View Details
Multi-function Humidity Detector - 5853736 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Relative Humidity Range 1 to 99 %
View Details
Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details