The Superdew 3 WP is a wall-mount, weatherproof dewpoint hygrometer for accurate trace moisture measurement in process gases and compressed air. It features a weatherproof IP65 (NEMA 4X) enclosure measuring 164.5 mm wide, 186.5 mm high, and 88.5 mm deep, and supports wall or DIN rail mounting. The instrument uses a SHAW ultra-high capacitance aluminium oxide sensor with accuracy better than ±2 °C (±3.6 °F) dewpoint and repeatability better than ±0.3 °C. It offers a user-selectable display in °C, °F, ppm(V), or lb/MMSCF, two programmable alarm relays rated at 10 A at 240 V AC, and an isolated 4-20 mA output with adjustable span. The unit operates from 90 to 250 V AC or 24 V DC, supports sensor distances up to 1,000 metres, and includes a two-metre low-loss coaxial cable. It complies with EN 61326:2021 for EMC and holds CE and UKCA approvals.
The Superdew 3 WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer designed for precise trace moisture measurement in process gases and compressed air. Built for demanding industrial environments and housed in a wall mount, weatherproof IP65 (NEMA 4X) rated enclosure for long‑term durability and protection against dust and water ingress.
Fast and reliable
By combining proven SHAW sensor technology with advanced digital electronics, the Superdew 3 WP delivers fast, accurate and reliable dewpoint results wherever trace moisture measurement is essential. As a result, it ensures consistent performance across a wide range of demanding industrial applications.
Accurate
At its core, the wall-mount, weatherproof dewpoint hygrometer features the SHAW ultra‑high‑capacitan
User configurable
The Superdew 3 WP is user-configurable, displaying readings in °C, °F, ppm(V), or lb/MMSCF on a clear, five-character LED display. Two independent, fully programmable alarm relays provide flexible process control across the sensor’s full operating range. Moreover, users can quickly view and adjust set points with the intuitive front-panel keypad.
Flexibile installation
The instrument includes an isolated 4–20 mA analogue output, with an adjustable span to match the selected measurement range. Additionally, for installation flexibility, users can install the Superdew 3 WP up to 1,000 metres from the sensor, placing the display and control unit conveniently within the facility while keeping the sensor integrated directly into the process line.
| Shaw Moisture Meters | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | Superdew 3 WP |
| Product Name | Wall-mount, Weatherproof Dewpoint Hygrometer |
| Variables Measured | DewPoint |