Acme Engineering Products Explosion Proof Combustible Gas Sensor/Transmitter Gas Post, 40-XPSeries

Description
The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter is an explosion-proof enclosure. ​ The 40-ST series employs a diffusion-type catalytic bead (pellistor) sensor capable of detecting a broad range of combustible gases. It provides instantaneous detection of these compounds and has long-term reliability and trouble-free operation. Designed to act as fixed in-situ safety monitors, the 40-ST sensor/transmitter automatically operates the mechanical ventilation system of a facility upon detection of combustible gases, thereby protecting occupants, personnel, and gas-sensitive goods and products. ​ With the increased use of gas detection in maintenance and industrial facilities, the 40-ST allows installers and users to meet code requirements in an economical fashion using commercial-grade gas detection equipment. The 40-ST contains all the well-known standard features of ACME’s gas detection line; a robust enclosure, the latest sensor technology, and state-of-the-art electronics. For more versatile gas detection options, consult the ACME binder or website. ​ For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page
Request a Quote
Description
The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter is an explosion-proof enclosure. ​ The 40-ST series employs a diffusion-type catalytic bead (pellistor) sensor capable of detecting a broad range of combustible gases. It provides instantaneous detection of these compounds and has long-term reliability and trouble-free operation. Designed to act as fixed in-situ safety monitors, the 40-ST sensor/transmitter automatically operates the mechanical ventilation system of a facility upon detection of combustible gases, thereby protecting occupants, personnel, and gas-sensitive goods and products. ​ With the increased use of gas detection in maintenance and industrial facilities, the 40-ST allows installers and users to meet code requirements in an economical fashion using commercial-grade gas detection equipment. The 40-ST contains all the well-known standard features of ACME’s gas detection line; a robust enclosure, the latest sensor technology, and state-of-the-art electronics. For more versatile gas detection options, consult the ACME binder or website. ​ For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Acme 40-XP Series is an explosion-proof combustible gas sensor-transmitter designed for detection of methane, propane, butane, hydrogen, and other combustible gases using a catalytic bead (pellistor) sensor with diffusion-type sensing. It offers analog outputs of 4-20mA, 0-1V DC, 0-5V DC, 0-10V DC, or RS-485 communication for integration with building management systems. The unit operates on 24V AC at 50/60Hz, with an operating temperature range of -20°C to +50°C and humidity tolerance of 10-95% RH. Accuracy is ±5% of the calibrated value, with a response time under 30 seconds and an expected lifetime of three years. The enclosure is rated as explosion-proof, Class 1, with dimensions of 279mm × 101mm × 75mm.

Datasheet Summary
Powered by GS/AI

The Acme 40-XP Series is an explosion-proof combustible gas sensor-transmitter designed for detection of methane, propane, butane, hydrogen, and other combustible gases using a catalytic bead (pellistor) sensor with diffusion-type sensing. It offers analog outputs of 4-20mA, 0-1V DC, 0-5V DC, 0-10V DC, or RS-485 communication for integration with building management systems. The unit operates on 24V AC at 50/60Hz, with an operating temperature range of -20°C to +50°C and humidity tolerance of 10-95% RH. Accuracy is ±5% of the calibrated value, with a response time under 30 seconds and an expected lifetime of three years. The enclosure is rated as explosion-proof, Class 1, with dimensions of 279mm × 101mm × 75mm.

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Combustible Gas Sensor/Transmitter - Gas Post, 40-XPSeries - Acme Engineering Products
Mooers, NY, USA
Explosion Proof Combustible Gas Sensor/Transmitter
Gas Post, 40-XPSeries
Explosion Proof Combustible Gas Sensor/Transmitter Gas Post, 40-XPSeries
The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter is an explosion-proof enclosure. ​ The 40-ST series employs a diffusion-type catalytic bead (pellistor) sensor capable of detecting a broad range of combustible gases. It provides instantaneous detection of these compounds and has long-term reliability and trouble-free operation. Designed to act as fixed in-situ safety monitors, the 40-ST sensor/transmitter automatically operates the mechanical ventilation system of a facility upon detection of combustible gases, thereby protecting occupants, personnel, and gas-sensitive goods and products. ​ With the increased use of gas detection in maintenance and industrial facilities, the 40-ST allows installers and users to meet code requirements in an economical fashion using commercial-grade gas detection equipment. The 40-ST contains all the well-known standard features of ACME’s gas detection line; a robust enclosure, the latest sensor technology, and state-of-the-art electronics. For more versatile gas detection options, consult the ACME binder or website. ​ For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page

The Acme Combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and produces a proportional analog output signal. The Acme 40-ST Combustible Gas sensor is explosion-proof. The enclosure of the sensor/transmitter is an explosion-proof enclosure.

​

The 40-ST series employs a diffusion-type catalytic bead (pellistor) sensor capable of detecting a broad range of combustible gases. It provides instantaneous detection of these compounds and has long-term reliability and trouble-free operation. Designed to act as fixed in-situ safety monitors, the 40-ST sensor/transmitter automatically operates the mechanical ventilation system of a facility upon detection of combustible gases, thereby protecting occupants, personnel, and gas-sensitive goods and products.

​

With the increased use of gas detection in maintenance and industrial facilities, the 40-ST allows installers and users to meet code requirements in an economical fashion using commercial-grade gas detection equipment. The 40-ST contains all the well-known standard features of ACME’s gas detection line; a robust enclosure, the latest sensor technology, and state-of-the-art electronics. For more versatile gas detection options, consult the ACME binder or website.

​

For more information about this product please click the Product Literature, Specifications, and or Application Request Form links provided on this page

Supplier's Site Datasheet

Technical Specifications

  Acme Engineering Products
Product Category Gas Transmitters
Product Number Gas Post, 40-XPSeries
Product Name Explosion Proof Combustible Gas Sensor/Transmitter
Measurement Type %LEL or %LFL
Gas Types Toxic; Combustible; Hydrocarbons; (0-40% LEL); H2; (0-40% LEL)
Electrical Outputs Voltage; Current
Sensor Technology Catalytic
Unlock Full Specs
to access all available technical data

Similar Products

Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
Electrical Outputs Voltage (optional feature)
View Details
MGMS Multi-Gas Monitoring System -  - Acme Engineering Products
Acme Engineering Products
Specs
Gas Types Toxic; Combustible; NH3; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
Electrical Outputs Switch or Relay
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
View Details
Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
Electrical Outputs Switch or Relay
View Details
Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
Electrical Outputs Voltage (optional feature)
View Details