E+E Elektronik CO2 Switch for Harsh Environment EE82

Description
EE82 is optimized for harsh climate control applications such as life stock barns or storage of fruit and vegetables. The robust enclosure has been tailored for best protection of the CO2 sensing cell. The air diffuses first through the filter on the front cover into the instrument enclosure and then through a second membrane filter into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against pollution. The CO2 measurement is based on the Non-Dispersive Infrared (NDIR) technology. A patented auto-calibration procedure compensates for the aging of the infrared source and leads to outstanding long-term stability. EE82 is available with measuring ranges of 0...2000, 0...5000 or 0...10000ppm. The switch threshold and hysteresis can be set with potentiometers on the printed circuit board. The EE82 with snap-in mounting flange and M12 electrical connector allows for easiest
Datasheet
Description
EE82 is optimized for harsh climate control applications such as life stock barns or storage of fruit and vegetables. The robust enclosure has been tailored for best protection of the CO2 sensing cell. The air diffuses first through the filter on the front cover into the instrument enclosure and then through a second membrane filter into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against pollution. The CO2 measurement is based on the Non-Dispersive Infrared (NDIR) technology. A patented auto-calibration procedure compensates for the aging of the infrared source and leads to outstanding long-term stability. EE82 is available with measuring ranges of 0...2000, 0...5000 or 0...10000ppm. The switch threshold and hysteresis can be set with potentiometers on the printed circuit board. The EE82 with snap-in mounting flange and M12 electrical connector allows for easiest
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO<sub>2</sub> Switch for Harsh Environment - EE82 - E+E Elektronik
Engerwitzdorf, Austria
CO2 Switch for Harsh Environment
EE82
CO2 Switch for Harsh Environment EE82
EE82 is optimized for harsh climate control applications such as life stock barns or storage of fruit and vegetables. The robust enclosure has been tailored for best protection of the CO2 sensing cell. The air diffuses first through the filter on the front cover into the instrument enclosure and then through a second membrane filter into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against pollution. The CO2 measurement is based on the Non-Dispersive Infrared (NDIR) technology. A patented auto-calibration procedure compensates for the aging of the infrared source and leads to outstanding long-term stability. EE82 is available with measuring ranges of 0...2000, 0...5000 or 0...10000ppm. The switch threshold and hysteresis can be set with potentiometers on the printed circuit board. The EE82 with snap-in mounting flange and M12 electrical connector allows for easiest

EE82 is optimized for harsh climate control applications such as life stock barns or storage of fruit and vegetables. The robust enclosure has been tailored for best protection of the CO2 sensing cell.

The air diffuses first through the filter on the front cover into the instrument enclosure and then through a second membrane filter into the CO2 sensing cell. As there is no flow through the sensing cell, this is very well protected against pollution.

The CO2 measurement is based on the Non-Dispersive Infrared (NDIR) technology. A patented auto-calibration procedure compensates for the aging of the infrared source and leads to outstanding long-term stability.

EE82 is available with measuring ranges of 0...2000, 0...5000 or 0...10000ppm. The switch threshold and hysteresis can be set with potentiometers on the printed circuit board.

The EE82 with snap-in mounting flange and M12 electrical connector allows for easiest

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Gas Instruments
Product Number EE82
Product Name CO2 Switch for Harsh Environment
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; (0-2000 / 0-5000 / 0-10000 ppm)
Electrical Outputs Voltage; Current; Switch or Relay
Features Self Calibration
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Air Quality Monitors - 1469079 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details