E+E Elektronik Insertion Mass Flow Meter DN50 - DN300 EE776

Description
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy assembly. The patented non-return protection combines three functions in one device: Non-return protection The probe can only be moved in one direction during installation, and it cannot return at all, even if it is released. Seal By means of an encapsulated O-ring, the pressurized gaz cannot leak during probe mounting. Probe positioning The precise positioning with respect to immersion depth and orientation is easy to perform, guaranteeing accurate measurement results. An optional ½" ball valve enables the installation and removal of the probe without interruption of the gas flow. Every EE776 flow meter undergoes a precise factory calibration procedure at a pressure of 9 bar (130 psi), the corresponding calibration certificate is included in the standard scope of supply. EE776 features two outputs which can be configured as analogue (current or voltage), alarm or pulse output for consumption metering. The EE776 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.
Datasheet
Description
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy assembly. The patented non-return protection combines three functions in one device: Non-return protection The probe can only be moved in one direction during installation, and it cannot return at all, even if it is released. Seal By means of an encapsulated O-ring, the pressurized gaz cannot leak during probe mounting. Probe positioning The precise positioning with respect to immersion depth and orientation is easy to perform, guaranteeing accurate measurement results. An optional ½" ball valve enables the installation and removal of the probe without interruption of the gas flow. Every EE776 flow meter undergoes a precise factory calibration procedure at a pressure of 9 bar (130 psi), the corresponding calibration certificate is included in the standard scope of supply. EE776 features two outputs which can be configured as analogue (current or voltage), alarm or pulse output for consumption metering. The EE776 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion Mass Flow Meter DN50 - DN300 - EE776 - E+E Elektronik
Engerwitzdorf, Austria
Insertion Mass Flow Meter DN50 - DN300
EE776
Insertion Mass Flow Meter DN50 - DN300 EE776
The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety and easy assembly. The patented non-return protection combines three functions in one device: Non-return protection The probe can only be moved in one direction during installation, and it cannot return at all, even if it is released. Seal By means of an encapsulated O-ring, the pressurized gaz cannot leak during probe mounting. Probe positioning The precise positioning with respect to immersion depth and orientation is easy to perform, guaranteeing accurate measurement results. An optional ½" ball valve enables the installation and removal of the probe without interruption of the gas flow. Every EE776 flow meter undergoes a precise factory calibration procedure at a pressure of 9 bar (130 psi), the corresponding calibration certificate is included in the standard scope of supply. EE776 features two outputs which can be configured as analogue (current or voltage), alarm or pulse output for consumption metering. The EE776 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.

The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi).

The EE776 flow meter set new standards in terms of safety and easy assembly. The patented non-return protection combines three functions in one device:

Non-return protection
The probe can only be moved in one direction during installation, and it cannot return at all, even if it is released.

Seal
By means of an encapsulated O-ring, the pressurized gaz cannot leak during probe mounting.

Probe positioning
The precise positioning with respect to immersion depth and orientation is easy to perform, guaranteeing accurate measurement results.

An optional ½" ball valve enables the installation and removal of the probe without interruption of the gas flow. Every EE776 flow meter undergoes a precise factory calibration procedure at a pressure of 9 bar (130 psi), the corresponding calibration certificate is included in the standard scope of supply.

EE776 features two outputs which can be configured as analogue (current or voltage), alarm or pulse output for consumption metering. The EE776 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Flow Meters
Product Number EE776
Product Name Insertion Mass Flow Meter DN50 - DN300
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals CE, EN61326-1, EN61326-2-3
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SFAM-62-3000L-M-2SV-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CG-CPVC1000 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Supply-side Express Cooling Stick - ECWS200XX-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 2.00 inch (50.8 mm)
View Details