E+E Elektronik Inline Mass Flow Meter DN40 – DN80 EE772

Description
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other non-corrosive gases. The gauge mounting block allows for the installation and removal without flow interruption. Regular calibration, without taking into account the device downtime, is therefore always an option. Besides the mass flow probe, the gauge mounting block with hot tap valve can accomodate also a dew point and a pressure sensor. EE772 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions. With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks. Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE772 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.
Datasheet
Description
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other non-corrosive gases. The gauge mounting block allows for the installation and removal without flow interruption. Regular calibration, without taking into account the device downtime, is therefore always an option. Besides the mass flow probe, the gauge mounting block with hot tap valve can accomodate also a dew point and a pressure sensor. EE772 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions. With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks. Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE772 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Mass Flow Meter DN40 – DN80 - EE772 - E+E Elektronik
Engerwitzdorf, Austria
Inline Mass Flow Meter DN40 – DN80
EE772
Inline Mass Flow Meter DN40 – DN80 EE772
The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other non-corrosive gases. The gauge mounting block allows for the installation and removal without flow interruption. Regular calibration, without taking into account the device downtime, is therefore always an option. Besides the mass flow probe, the gauge mounting block with hot tap valve can accomodate also a dew point and a pressure sensor. EE772 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions. With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks. Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE772 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.

The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow.

The flow meter can be used effectively to measure the consumption of compressed air, nitrogen, CO2 or other non-corrosive gases.

The gauge mounting block allows for the installation and removal without flow interruption. Regular calibration, without taking into account the device downtime, is therefore always an option. Besides the mass flow probe, the gauge mounting block with hot tap valve can accomodate also a dew point and a pressure sensor.

EE772 flow meter employs the well proven E+E hot-film sensor element with high immunity to contamination, which leads to outstanding long-term stability and accuracy even under harsh operating conditions.

With wide measuring range from 0.5 to 200 Nm/s (100...39370 SFPM) (1:400) and fast response time, one and the same flow meter model can be employed throughout the entire gas supply system. It records accurately even the smallest flow which represent an essential prerequisite for calculating consumption costs or for finding leaks.

Every E+E flow meter undergoes a precise factory calibration procedure at a pressure of 7 bar (102 psi), the corresponding calibration certificate is included in the standard scope of supply. The EE772 flow meter is available with an additional MODBUS RTU or M-BUS (Meter-Bus) interface.

Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Flow Meters
Product Number EE772
Product Name Inline Mass Flow Meter DN40 – DN80
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals CE
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CG-CPVC250-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details