Duct Humidity Transmitter - Model: HTC-598
Our temperature compensated Humidity Transmitter have been designed to meet the high performance, low cost demands of food processing, environmental, process and energy management industries. The polymer based humidity sensor is one of the most stable sensors available . The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring.
The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it.
Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate.
An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.
Duct Humidity Transmitter - Model: HTC-598
Our temperature compensated Humidity Transmitter have been designed to meet the high performance, low cost demands of food processing, environmental, process and energy management industries. The polymer based humidity sensor is one of the most stable sensors available . The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring.
The 2% accuracy over the wide range of 5-98% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it.
Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate.
An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.
| Enercorp Instruments Ltd. | |
|---|---|
| Product Category | Humidity Transmitters |
| Product Number | Duct Humidity Transmitter - Model: HTC-598 |