PCE Instruments / PCE Americas Inc. USB Inspection Camera PCE-MM 800

Description
The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means of eight built-in LEDs in such a way that a perfect representation is possible. These LEDs are arranged in such a way that uniform illumination is ensured from all sides. The light intensity can be adjusted manually, so that there is no over-exposure. The test objects which can be viewed with the USB inspection camera are the same, which are otherwise checked with conventional mono-, bino- and trinocular microscopes. The images displayed on the screen can be captured as images or video. By means of the video function, changes in the field of view can thus also be exhibited. The magnification of the USB inspection camera can be set by the user and ranges from 200x magnification up to 1600x magnification. This is a value which is comparatively high even in conventional microscopes. Due to this high functionality, the USB inspection camera PCE-MM 800 is ideally suited for industrial and domestic applications.
Request a Quote Datasheet
Description
The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means of eight built-in LEDs in such a way that a perfect representation is possible. These LEDs are arranged in such a way that uniform illumination is ensured from all sides. The light intensity can be adjusted manually, so that there is no over-exposure. The test objects which can be viewed with the USB inspection camera are the same, which are otherwise checked with conventional mono-, bino- and trinocular microscopes. The images displayed on the screen can be captured as images or video. By means of the video function, changes in the field of view can thus also be exhibited. The magnification of the USB inspection camera can be set by the user and ranges from 200x magnification up to 1600x magnification. This is a value which is comparatively high even in conventional microscopes. Due to this high functionality, the USB inspection camera PCE-MM 800 is ideally suited for industrial and domestic applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
USB Inspection Camera
PCE-MM 800
USB Inspection Camera PCE-MM 800
The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means of eight built-in LEDs in such a way that a perfect representation is possible. These LEDs are arranged in such a way that uniform illumination is ensured from all sides. The light intensity can be adjusted manually, so that there is no over-exposure. The test objects which can be viewed with the USB inspection camera are the same, which are otherwise checked with conventional mono-, bino- and trinocular microscopes. The images displayed on the screen can be captured as images or video. By means of the video function, changes in the field of view can thus also be exhibited. The magnification of the USB inspection camera can be set by the user and ranges from 200x magnification up to 1600x magnification. This is a value which is comparatively high even in conventional microscopes. Due to this high functionality, the USB inspection camera PCE-MM 800 is ideally suited for industrial and domestic applications.

The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means of eight built-in LEDs in such a way that a perfect representation is possible. These LEDs are arranged in such a way that uniform illumination is ensured from all sides. The light intensity can be adjusted manually, so that there is no over-exposure.
The test objects which can be viewed with the USB inspection camera are the same, which are otherwise checked with conventional mono-, bino- and trinocular microscopes. The images displayed on the screen can be captured as images or video. By means of the video function, changes in the field of view can thus also be exhibited. The magnification of the USB inspection camera can be set by the user and ranges from 200x magnification up to 1600x magnification. This is a value which is comparatively high even in conventional microscopes. Due to this high functionality, the USB inspection camera PCE-MM 800 is ideally suited for industrial and domestic applications.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-MM 800
Product Name USB Inspection Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Scientific / Research
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details