e-con Systems™ Inc iMX7 System on Module eSOMiMX7

Description
iMX7 SOM – eSOMiMX7 Features NXP/Freescale i.MX7 Solo/Dual ARM® Cortex™ A7 @ 1GHz with Single core ARM® Cortex™ M4 MCU @ 200 MHz 32 bit LPDDR3 ranging from 256MB to 2GB NAND flash ranging from 128MB to 4GB eMMC flash (Dual core only) ranging from 4 GB to 64 GB eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (x2) Deep Sleep Mode Current Consumption - 3mA Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Temperature Range: -20°C to 85°C (Industrial) 0°C to 70°C (Commercial) Form Factor : 55mm X 30mm Availability - Until 2027 Interfaces Supported on i.MX7 SOM (eSOMiMX7): Camera 24 bit Parallel Interface 2 lane MIPI CSI-2 Interface Display 24 bit RGB MIPI DSI (x1) EPDC Display (e-Ink Display) Networking WI-FI 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (x2) USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Miscellaneous CAN (x2) SDIO (x1) PCIe Gen2.0 (x1) Quad SPI (x1) SPI (x3) I2C (x2) UART (x4) GPIO ADC Inputs(x8) I2S Acacia - eSOMiMX7 Development Kit e-con provides a Rapid development kit for eSOMiMX7 called Acacia. This Development kit features a carrier board around the eSOMiMX7 Module with peripherals. Acacia - Evaluation Kit for eSOMiMX7 SOM For more information, Visit Acacia Development Kit eSOMiMX7 software packages are coming soon
Description
iMX7 SOM – eSOMiMX7 Features NXP/Freescale i.MX7 Solo/Dual ARM® Cortex™ A7 @ 1GHz with Single core ARM® Cortex™ M4 MCU @ 200 MHz 32 bit LPDDR3 ranging from 256MB to 2GB NAND flash ranging from 128MB to 4GB eMMC flash (Dual core only) ranging from 4 GB to 64 GB eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (x2) Deep Sleep Mode Current Consumption - 3mA Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Temperature Range: -20°C to 85°C (Industrial) 0°C to 70°C (Commercial) Form Factor : 55mm X 30mm Availability - Until 2027 Interfaces Supported on i.MX7 SOM (eSOMiMX7): Camera 24 bit Parallel Interface 2 lane MIPI CSI-2 Interface Display 24 bit RGB MIPI DSI (x1) EPDC Display (e-Ink Display) Networking WI-FI 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (x2) USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Miscellaneous CAN (x2) SDIO (x1) PCIe Gen2.0 (x1) Quad SPI (x1) SPI (x3) I2C (x2) UART (x4) GPIO ADC Inputs(x8) I2S Acacia - eSOMiMX7 Development Kit e-con provides a Rapid development kit for eSOMiMX7 called Acacia. This Development kit features a carrier board around the eSOMiMX7 Module with peripherals. Acacia - Evaluation Kit for eSOMiMX7 SOM For more information, Visit Acacia Development Kit eSOMiMX7 software packages are coming soon

Suppliers

Company
Product
Description
Supplier Links
iMX7 System on Module - eSOMiMX7 - e-con Systems™ Inc
San Jose, CA, United States
iMX7 System on Module
eSOMiMX7
iMX7 System on Module eSOMiMX7
iMX7 SOM – eSOMiMX7 Features NXP/Freescale i.MX7 Solo/Dual ARM® Cortex™ A7 @ 1GHz with Single core ARM® Cortex™ M4 MCU @ 200 MHz 32 bit LPDDR3 ranging from 256MB to 2GB NAND flash ranging from 128MB to 4GB eMMC flash (Dual core only) ranging from 4 GB to 64 GB eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (x2) Deep Sleep Mode Current Consumption - 3mA Supporting Operating Systems Linux Kernel - v4.9.11 RootFS - Yocto Poky v2.2(Morty) based custom RootFS Free RTOS on M4 Core - Version 8.0 Temperature Range: -20°C to 85°C (Industrial) 0°C to 70°C (Commercial) Form Factor : 55mm X 30mm Availability - Until 2027 Interfaces Supported on i.MX7 SOM (eSOMiMX7): Camera 24 bit Parallel Interface 2 lane MIPI CSI-2 Interface Display 24 bit RGB MIPI DSI (x1) EPDC Display (e-Ink Display) Networking WI-FI 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet (x2) USB USB 2.0 Host(x1) USB 2.0 OTG(x1) Miscellaneous CAN (x2) SDIO (x1) PCIe Gen2.0 (x1) Quad SPI (x1) SPI (x3) I2C (x2) UART (x4) GPIO ADC Inputs(x8) I2S Acacia - eSOMiMX7 Development Kit e-con provides a Rapid development kit for eSOMiMX7 called Acacia. This Development kit features a carrier board around the eSOMiMX7 Module with peripherals. Acacia - Evaluation Kit for eSOMiMX7 SOM For more information, Visit Acacia Development Kit eSOMiMX7 software packages are coming soon

iMX7 SOM – eSOMiMX7 Features

  • NXP/Freescale i.MX7 Solo/Dual ARM® Cortex™ A7 @ 1GHz with Single core ARM® Cortex™ M4 MCU @ 200 MHz
  • 32 bit LPDDR3 ranging from 256MB to 2GB
  • NAND flash ranging from 128MB to 4GB
  • eMMC flash (Dual core only) ranging from 4 GB to 64 GB
  • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
  • Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE
  • Gigabit Ethernet (x2)
  • Deep Sleep Mode Current Consumption - 3mA
  • Supporting Operating Systems
    1. Linux
      • Kernel - v4.9.11
      • RootFS - Yocto Poky v2.2(Morty) based custom RootFS
    2. Free RTOS on M4 Core - Version 8.0
  • Temperature Range:
    • -20°C to 85°C (Industrial)
    • 0°C to 70°C (Commercial)
  • Form Factor : 55mm X 30mm
  • Availability - Until 2027

Interfaces Supported on i.MX7 SOM (eSOMiMX7):

  • Camera
    1. 24 bit Parallel Interface
    2. 2 lane MIPI CSI-2 Interface
  • Display
    1. 24 bit RGB
    2. MIPI DSI (x1)
    3. EPDC Display (e-Ink Display)
  • Networking
    1. WI-FI 802.11 b/g/n & Bluetooth 4.1 BLE
    2. Gigabit Ethernet (x2)
  • USB
    1. USB 2.0 Host(x1)
    2. USB 2.0 OTG(x1)
  • Miscellaneous
    1. CAN (x2)
    2. SDIO (x1)
    3. PCIe Gen2.0 (x1)
    4. Quad SPI (x1)
    5. SPI (x3)
    6. I2C (x2)
    7. UART (x4)
    8. GPIO
    9. ADC Inputs(x8)
    10. I2S

Acacia - eSOMiMX7 Development Kit

e-con provides a Rapid development kit for eSOMiMX7 called Acacia. This Development kit features a carrier board around the eSOMiMX7 Module with peripherals.


Acacia - Evaluation Kit for eSOMiMX7 SOM

For more information, Visit Acacia Development Kit

eSOMiMX7 software packages are coming soon

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOMiMX7
Product Name iMX7 System on Module
Processor / CPU ARM® Cortex™
Unlock Full Specs
to access all available technical data

Similar Products

Meissa-I - i.MX6 Micro Development Board - e-con Systems™ Inc
Specs
Processor / CPU NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor
Flash Memory 4000000 KB
Ports Serial Interface; USB
View Details
High Performance Communications Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU PowerPC Embedded Core
Computer Bus VME Bus
CPU Speed 400 to 450 MHz
View Details