SBC 1.2GHZ 2 CORE 4GB/0GB RAM
| DigiKey | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | 1241-1194-ND |
| Product Name | Single Board Computers (SBCs) |
| Processor / CPU | Intel® Core™2 Duo |
| Computer Bus | PC/104 (PC/104-Plus, EBX, ETX) |
| CPU Speed | 1200 MHz |
| Features | Watchdog Timer |
| Main Memory | 0 to 4000 MB |