e-con Systems™ Inc iMX6 System on Module (SOM) eSOMiMX6

Description
i.MX6 SOM - eSOMiMX6 is a high performance system on module based on NXP/Freescale i.MX6 Quad/Dual/DualLite/S olo ARM® Cortex™-A9. The i.MX6 SOM has i.MX6 CPU running up to 1GHz - Quad Core, DDR3L SDRAM configurable up to 4GB and eMMC flash with capacity configurable up to 32GB. The eSOMiMX6 System on Module also has Wireless LAN and Bluetooth module. This iMX6 SOM supports Android, Linux. eSOMiMX6 System on Module is aimed at reducing the time-to-market for our customers by making use of the stabilized and ready-to-market iMX6 modules in their applications. iMX6 SOM – eSOMiMX6 Features NXP-Freescale ARM® Cortex™ A9 i.MX6 Processor running up to a speed of 1GHz 4GB eMMC FLASH (Expandable up to 32GB) 512MB to 4GB DDR3L eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Available in Temperature Ranges Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C (Optional) Power: 3.3V @ 3A Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow 6.0.1 Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE (Optional) Form Factor of 70mm x 45mm (custom micro Qseven®) RoHS Compliant Availability - Until 2028 Interfaces Supported on i.MX6 SOM (eSOMiMX6): Camera MIPI - 4 lane interface Parallel interface 1 - 10 bit Parallel interface 2 - 20 bit (Dual & Quad processor only) Display HDMI (x1) LVDS (x2) LCD - 24bpp RGB (x1) MIPI-DSI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1) USB USB Host 2.0 (x1) USBOTG 2.0 (x1) Miscellaneous Upto 5 UARTs I2C (x3) SPI (x1) FLEXCAN (x2) GPIOs (upto 50) PCIe Gen 2.0 (x1) SATA II (x1) - only for Quad/Dual PWM (x3) SPDIF IN & OUT (x1) SD/MMC (4bit) (x1) Ankaa i.MX6 Rapid Development Kit e-con provides a Rapid development kit for eSOMiMX6 called Ankaa i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6 Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface. Ankaa - Reference design for eSOMiMX6 SOM Ankaa Development kit As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems™ provides Linux / Android with device drivers for all the peripherals. For more information, please visit iMX6-development-boa rd.asp
Description
i.MX6 SOM - eSOMiMX6 is a high performance system on module based on NXP/Freescale i.MX6 Quad/Dual/DualLite/S olo ARM® Cortex™-A9. The i.MX6 SOM has i.MX6 CPU running up to 1GHz - Quad Core, DDR3L SDRAM configurable up to 4GB and eMMC flash with capacity configurable up to 32GB. The eSOMiMX6 System on Module also has Wireless LAN and Bluetooth module. This iMX6 SOM supports Android, Linux. eSOMiMX6 System on Module is aimed at reducing the time-to-market for our customers by making use of the stabilized and ready-to-market iMX6 modules in their applications. iMX6 SOM – eSOMiMX6 Features NXP-Freescale ARM® Cortex™ A9 i.MX6 Processor running up to a speed of 1GHz 4GB eMMC FLASH (Expandable up to 32GB) 512MB to 4GB DDR3L eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Available in Temperature Ranges Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C (Optional) Power: 3.3V @ 3A Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow 6.0.1 Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE (Optional) Form Factor of 70mm x 45mm (custom micro Qseven®) RoHS Compliant Availability - Until 2028 Interfaces Supported on i.MX6 SOM (eSOMiMX6): Camera MIPI - 4 lane interface Parallel interface 1 - 10 bit Parallel interface 2 - 20 bit (Dual & Quad processor only) Display HDMI (x1) LVDS (x2) LCD - 24bpp RGB (x1) MIPI-DSI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1) USB USB Host 2.0 (x1) USBOTG 2.0 (x1) Miscellaneous Upto 5 UARTs I2C (x3) SPI (x1) FLEXCAN (x2) GPIOs (upto 50) PCIe Gen 2.0 (x1) SATA II (x1) - only for Quad/Dual PWM (x3) SPDIF IN & OUT (x1) SD/MMC (4bit) (x1) Ankaa i.MX6 Rapid Development Kit e-con provides a Rapid development kit for eSOMiMX6 called Ankaa i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6 Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface. Ankaa - Reference design for eSOMiMX6 SOM Ankaa Development kit As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems™ provides Linux / Android with device drivers for all the peripherals. For more information, please visit iMX6-development-boa rd.asp

Suppliers

Company
Product
Description
Supplier Links
iMX6 System on Module (SOM) - eSOMiMX6 - e-con Systems™ Inc
San Jose, CA, United States
iMX6 System on Module (SOM)
eSOMiMX6
iMX6 System on Module (SOM) eSOMiMX6
i.MX6 SOM - eSOMiMX6 is a high performance system on module based on NXP/Freescale i.MX6 Quad/Dual/DualLite/S olo ARM® Cortex™-A9. The i.MX6 SOM has i.MX6 CPU running up to 1GHz - Quad Core, DDR3L SDRAM configurable up to 4GB and eMMC flash with capacity configurable up to 32GB. The eSOMiMX6 System on Module also has Wireless LAN and Bluetooth module. This iMX6 SOM supports Android, Linux. eSOMiMX6 System on Module is aimed at reducing the time-to-market for our customers by making use of the stabilized and ready-to-market iMX6 modules in their applications. iMX6 SOM – eSOMiMX6 Features NXP-Freescale ARM® Cortex™ A9 i.MX6 Processor running up to a speed of 1GHz 4GB eMMC FLASH (Expandable up to 32GB) 512MB to 4GB DDR3L eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Available in Temperature Ranges Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C (Optional) Power: 3.3V @ 3A Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow 6.0.1 Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE (Optional) Form Factor of 70mm x 45mm (custom micro Qseven®) RoHS Compliant Availability - Until 2028 Interfaces Supported on i.MX6 SOM (eSOMiMX6): Camera MIPI - 4 lane interface Parallel interface 1 - 10 bit Parallel interface 2 - 20 bit (Dual & Quad processor only) Display HDMI (x1) LVDS (x2) LCD - 24bpp RGB (x1) MIPI-DSI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1) USB USB Host 2.0 (x1) USBOTG 2.0 (x1) Miscellaneous Upto 5 UARTs I2C (x3) SPI (x1) FLEXCAN (x2) GPIOs (upto 50) PCIe Gen 2.0 (x1) SATA II (x1) - only for Quad/Dual PWM (x3) SPDIF IN & OUT (x1) SD/MMC (4bit) (x1) Ankaa i.MX6 Rapid Development Kit e-con provides a Rapid development kit for eSOMiMX6 called Ankaa i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6 Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface. Ankaa - Reference design for eSOMiMX6 SOM Ankaa Development kit As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems™ provides Linux / Android with device drivers for all the peripherals. For more information, please visit iMX6-development-boa rd.asp

i.MX6 SOM - eSOMiMX6 is a high performance system on module based on NXP/Freescale i.MX6 Quad/Dual/DualLite/Solo ARM® Cortex™-A9. The i.MX6 SOM has i.MX6 CPU running up to 1GHz - Quad Core, DDR3L SDRAM configurable up to 4GB and eMMC flash with capacity configurable up to 32GB. The eSOMiMX6 System on Module also has Wireless LAN and Bluetooth module. This iMX6 SOM supports Android, Linux.

eSOMiMX6 System on Module is aimed at reducing the time-to-market for our customers by making use of the stabilized and ready-to-market iMX6 modules in their applications.

    iMX6 SOM – eSOMiMX6 Features
  • NXP-Freescale ARM® Cortex™ A9 i.MX6 Processor running up to a speed of 1GHz
  • 4GB eMMC FLASH (Expandable up to 32GB)
  • 512MB to 4GB DDR3L
  • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
  • Available in Temperature Ranges
    1. Commercial Temperature – 0°C to + 70°C
    2. Industrial Temperature – -40°C to + 85°C (Optional)
  • Power: 3.3V @ 3A
  • Supporting Operating Systems
    1. Linux : Kernel 4.1.15
    2. Android : Marshmallow 6.0.1
  • Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE (Optional)
  • Form Factor of 70mm x 45mm (custom micro Qseven®)
  • RoHS Compliant
  • Availability - Until 2028

Interfaces Supported on i.MX6 SOM (eSOMiMX6):

  • Camera
    1. MIPI - 4 lane interface
    2. Parallel interface 1 - 10 bit
    3. Parallel interface 2 - 20 bit (Dual & Quad processor only)
  • Display
    1. HDMI (x1)
    2. LVDS (x2)
    3. LCD - 24bpp RGB (x1)
    4. MIPI-DSI (x1)
  • Networking
    1. Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE
    2. 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1)
  • USB
    1. USB Host 2.0 (x1)
    2. USBOTG 2.0 (x1)
  • Miscellaneous
    1. Upto 5 UARTs
    2. I2C (x3)
    3. SPI (x1)
    4. FLEXCAN (x2)
    5. GPIOs (upto 50)
    6. PCIe Gen 2.0 (x1)
    7. SATA II (x1) - only for Quad/Dual
    8. PWM (x3)
    9. SPDIF IN & OUT (x1)
    10. SD/MMC (4bit) (x1)

Ankaa i.MX6 Rapid Development Kit

e-con provides a Rapid development kit for eSOMiMX6 called Ankaa i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6 Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface.


Ankaa - Reference design for eSOMiMX6 SOM
Ankaa Development kit

As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market.

e-con Systems™ provides Linux / Android with device drivers for all the peripherals.

For more information, please visit iMX6-development-board.asp

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOMiMX6
Product Name iMX6 System on Module (SOM)
Processor / CPU NXP-Freescale ARM® Cortex™ A9 i.MX6 Processor running up to a speed of 1GHz
Computer Bus PCIe
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816T2-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
PXA270 Computer on Module - eSOM270™ - e-con Systems™ Inc
Specs
Features RoHS
Main Memory 32 to 128 MB
Flash Memory 8000 to 32000 KB
View Details
Specs
Processor / CPU Freescale MPC8641D Dual-Core PowerPC
Computer Bus PCIe (optional feature); Advanced Mezzanine Card
CPU Speed 1500 MHz
View Details