Dynavox Electronics, Inc. 6.5 Pp Mica Woofer 60 Watt 6 Ohm; Driver Type Dynavox LW6004PMR-NM01

Description
6.5" PP Mica Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:87dB; External Diameter - Imperial:6.89"; Frequency Response Min:55Hz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet
Description
6.5" PP Mica Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:87dB; External Diameter - Imperial:6.89"; Frequency Response Min:55Hz; Speaker Shape:RoundRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 Pp Mica Woofer 60 Watt 6 Ohm; Driver Type Dynavox - 78Y7664 - Newark, An Avnet Company
Chicago, IL, United States
6.5 Pp Mica Woofer 60 Watt 6 Ohm; Driver Type Dynavox
78Y7664
6.5 Pp Mica Woofer 60 Watt 6 Ohm; Driver Type Dynavox 78Y7664
6.5" PP Mica Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:87dB; External Diameter - Imperial:6.89"; Frequency Response Min:55Hz; Speaker Shape:RoundRoHS Compliant: Yes

6.5" PP Mica Woofer 60 Watt 6 Ohm; Driver Type:Woofer; External Diameter - Metric:175mm; Impedance:6ohm; Power Rating Nom:60W; Sound Level SPL:87dB; External Diameter - Imperial:6.89"; Frequency Response Min:55Hz; Speaker Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7664
Product Name 6.5 Pp Mica Woofer 60 Watt 6 Ohm; Driver Type Dynavox
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details