Dynavox Electronics, Inc. 5.25 Midbass Woofer 60 Watt 8 Ohm; Driver Type Dynavox LW5002PPR-S-M01

Description
5.25" Midbass Woofer 60 Watt 8 Ohm; Driver Type:Woofer; External Width - Metric:133mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:88dB; External Width - Imperial:5.236"; Frequency Response Min:50Hz; Power Rating Max:100W RoHS Compliant: Yes
Datasheet
Description
5.25" Midbass Woofer 60 Watt 8 Ohm; Driver Type:Woofer; External Width - Metric:133mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:88dB; External Width - Imperial:5.236"; Frequency Response Min:50Hz; Power Rating Max:100W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.25 Midbass Woofer 60 Watt 8 Ohm; Driver Type Dynavox - 78Y7660 - Newark, An Avnet Company
Chicago, IL, United States
5.25 Midbass Woofer 60 Watt 8 Ohm; Driver Type Dynavox
78Y7660
5.25 Midbass Woofer 60 Watt 8 Ohm; Driver Type Dynavox 78Y7660
5.25" Midbass Woofer 60 Watt 8 Ohm; Driver Type:Woofer; External Width - Metric:133mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:88dB; External Width - Imperial:5.236"; Frequency Response Min:50Hz; Power Rating Max:100W RoHS Compliant: Yes

5.25" Midbass Woofer 60 Watt 8 Ohm; Driver Type:Woofer; External Width - Metric:133mm; Impedance:8ohm; Power Rating Nom:60W; Sound Level SPL:88dB; External Width - Imperial:5.236"; Frequency Response Min:50Hz; Power Rating Max:100W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7660
Product Name 5.25 Midbass Woofer 60 Watt 8 Ohm; Driver Type Dynavox
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details