Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6066-6

Description
17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK, CORD TYPE 9 FT FIXED
Datasheet
Description
17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK, CORD TYPE 9 FT FIXED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6066-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6066-6
Electric Grinder/Polisher/Sander 6066-6
17-1/2 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.5 HP POWER RATING POWER SANDER 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES TRIGGER LOCK, SPINDAL LOCK, CORD TYPE 9 FT FIXED
  • 17-1/2 INCH L OVERALL SIZE
  • 120 VAC/VDC INPUT SUPPLY RATING
  • 15 AMPERE CURRENT RATING
  • 3.5 HP POWER RATING
  • POWER SANDER
  • 6000 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
  • INCLUDES TRIGGER LOCK, SPINDAL LOCK, CORD TYPE 9 FT FIXED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Sanders and Sanding Machines
Product Number 6066-6
Product Name Electric Grinder/Polisher/Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 6000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders
Rotary Speed 7000 to 12000 rpm
Power Source Electric Motor
View Details
Pneumatic Pipe Sander - LBR 1506 AIR - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details