Kalamazoo Industries, Inc. Combination Sander, Vacuum Base

Description
S612, S612V Combination Sander, Vacuum Base Powerful! 3 hp! This is an industrial unit for production! Available with OR without dust collector. 3HP 1PH 220 OR 3HP 3PH 220/440 volt. Manual switch with overload protection. Built in 100 CFM dust colletor base with cartridge filter. Quick change belt, pre-tensioned one lever belt change…FAST !! Dimensions: L12′ x W14′ x H60′, Weight: 500 lbs. Models: # S612-1 No vacuum, 1 phase/220 volt # S612-3 No vacuum, 3 phase 220 or 440 volt # S612V-1 Vacuum base, 1 phase/220 volt # S612V-3 Vacuum base, 3 phase 220 /440 volt Specifications: Made in USA !!! Belt Sander multi-position horizontal/vertical Work Table- Cast iron 6′ x 10′ with 1/2′ x 1/8′ slot Platen- Steel 6-1/2′ x 14′ Belt- 6′ x 48′ – 2800 SFPM Disc- 12′ aluminum disc, 5/8′ arbor Speed- 2500 RPM Work table- Cast Iron 8′ x 14′
Description
S612, S612V Combination Sander, Vacuum Base Powerful! 3 hp! This is an industrial unit for production! Available with OR without dust collector. 3HP 1PH 220 OR 3HP 3PH 220/440 volt. Manual switch with overload protection. Built in 100 CFM dust colletor base with cartridge filter. Quick change belt, pre-tensioned one lever belt change…FAST !! Dimensions: L12′ x W14′ x H60′, Weight: 500 lbs. Models: # S612-1 No vacuum, 1 phase/220 volt # S612-3 No vacuum, 3 phase 220 or 440 volt # S612V-1 Vacuum base, 1 phase/220 volt # S612V-3 Vacuum base, 3 phase 220 /440 volt Specifications: Made in USA !!! Belt Sander multi-position horizontal/vertical Work Table- Cast iron 6′ x 10′ with 1/2′ x 1/8′ slot Platen- Steel 6-1/2′ x 14′ Belt- 6′ x 48′ – 2800 SFPM Disc- 12′ aluminum disc, 5/8′ arbor Speed- 2500 RPM Work table- Cast Iron 8′ x 14′

Suppliers

Company
Product
Description
Supplier Links
Combination Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo, MI, USA
Combination Sander, Vacuum Base
Combination Sander, Vacuum Base
S612, S612V Combination Sander, Vacuum Base Powerful! 3 hp! This is an industrial unit for production! Available with OR without dust collector. 3HP 1PH 220 OR 3HP 3PH 220/440 volt. Manual switch with overload protection. Built in 100 CFM dust colletor base with cartridge filter. Quick change belt, pre-tensioned one lever belt change…FAST !! Dimensions: L12′ x W14′ x H60′, Weight: 500 lbs. Models: # S612-1 No vacuum, 1 phase/220 volt # S612-3 No vacuum, 3 phase 220 or 440 volt # S612V-1 Vacuum base, 1 phase/220 volt # S612V-3 Vacuum base, 3 phase 220 /440 volt Specifications: Made in USA !!! Belt Sander multi-position horizontal/vertical Work Table- Cast iron 6′ x 10′ with 1/2′ x 1/8′ slot Platen- Steel 6-1/2′ x 14′ Belt- 6′ x 48′ – 2800 SFPM Disc- 12′ aluminum disc, 5/8′ arbor Speed- 2500 RPM Work table- Cast Iron 8′ x 14′

S612, S612V Combination Sander, Vacuum Base

Powerful! 3 hp! This is an industrial unit for production!

  • Available with OR without dust collector. 3HP 1PH 220 OR 3HP 3PH 220/440 volt.
  • Manual switch with overload protection.
  • Built in 100 CFM dust colletor base with cartridge filter.
  • Quick change belt, pre-tensioned one lever belt change…FAST !!
  • Dimensions: L12″ x W14″ x H60″, Weight: 500 lbs.

Models:

  • # S612-1 No vacuum, 1 phase/220 volt
  • # S612-3 No vacuum, 3 phase 220 or 440 volt
  • # S612V-1 Vacuum base, 1 phase/220 volt
  • # S612V-3 Vacuum base, 3 phase 220 /440 volt

Specifications:

  • Made in USA !!!
  • Belt Sander multi-position horizontal/vertical
  • Work Table- Cast iron 6″ x 10″ with 1/2″ x 1/8″ slot
  • Platen- Steel 6-1/2″ x 14″
  • Belt- 6″ x 48″ – 2800 SFPM
  • Disc- 12″ aluminum disc, 5/8″ arbor Speed- 2500 RPM
  • Work table- Cast Iron 8″ x 14″
Supplier's Site

Technical Specifications

  Kalamazoo Industries, Inc.
Product Category Sanders and Sanding Machines
Product Name Combination Sander, Vacuum Base
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Central Vacuum-Ready Random Orbital Sander - ARO Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GA7911 - Angle Sander - GA7911 - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 6000 rpm
View Details
5" Low Profile Random Orbit Sander - D26456 - DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.5 amps
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details