Ingersoll Rand Industrial Technologies / Air Motors Heavy Duty Air Angle Sander 313A

Description
7" (178 mm) Pad, With up to 5,000 rpm free speed, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.
Description
7" (178 mm) Pad, With up to 5,000 rpm free speed, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Air Angle Sander - 313A - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Heavy Duty Air Angle Sander
313A
Heavy Duty Air Angle Sander 313A
7" (178 mm) Pad, With up to 5,000 rpm free speed, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.

7" (178 mm) Pad, With up to 5,000 rpm free speed, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Sanders and Sanding Machines
Product Number 313A
Product Name Heavy Duty Air Angle Sander
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Orbital or Planetary Motion
Mounting Handheld
Rotary Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Twin-Piston Straight-Line Air Sander - 315 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Plastics or Composites
Type Sanders; Surface / Conveyor; Vibratory / Oscillatory
Mounting Handheld
View Details
9403 - 4" x 24" Belt Sander - 9403 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 11.0 amps
View Details
Dual Action Sander - TL050400AV - Campbell Hausfeld
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
View Details