DEWALT Industrial Tool Co. 1/4 Sheet Palm Grip Sander D26441

Description
Product Features 2.4 Amp motor sands at 14,000 opm, providing a superior finish Textured anti-slip top and body grip provides ultimate comfort and control during use Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual plane, counter-balanced low-vibration design reduces user fatigue
Description
Product Features 2.4 Amp motor sands at 14,000 opm, providing a superior finish Textured anti-slip top and body grip provides ultimate comfort and control during use Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual plane, counter-balanced low-vibration design reduces user fatigue

Suppliers

Company
Product
Description
Supplier Links
1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/4 Sheet Palm Grip Sander
D26441
1/4 Sheet Palm Grip Sander D26441
Product Features 2.4 Amp motor sands at 14,000 opm, providing a superior finish Textured anti-slip top and body grip provides ultimate comfort and control during use Dust-Sealed Switch protects against dust ingestion for longer switch life Sealed 100% ball-bearing construction provides longer life High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum Dual plane, counter-balanced low-vibration design reduces user fatigue

Product Features

  • 2.4 Amp motor sands at 14,000 opm, providing a superior finish
  • Textured anti-slip top and body grip provides ultimate comfort and control during use
  • Dust-Sealed Switch protects against dust ingestion for longer switch life
  • Sealed 100% ball-bearing construction provides longer life
  • High capacity dust bag with built-in vacuum adapter provides maximum dust collection with or with out a vacuum
  • Dual plane, counter-balanced low-vibration design reduces user fatigue
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Sanders and Sanding Machines
Product Number D26441
Product Name 1/4 Sheet Palm Grip Sander
Type Sanders; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum-ready Random Orbital Air Sander - 4151 & 4152 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9227CY - 7" Electronic Sander-Polisher - 9227CY - Makita USA, Inc.
Specs
Type Sanders
Mounting Handheld
Rotary Speed 0 to 3000 rpm
View Details
Low Speed Sander/Polisher - STX5L - ATA Group
Specs
Type Sanders
Rotary Speed 5000 rpm
Power Source Air
View Details
Belt Sander -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Application / Materials Abraded Metal
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Handheld
View Details