Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6021-21

Description
5-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 3 AMPERE CURRENT RATING POWER SANDER 7000 TO 12000 RPM SPEED RATING ORBIT ITEM TYPE 3/32 INCH DIAMETER OF ORBIT 5 INCH L BELT/DISC/PAD SIZE MOTOR TYPE PERMANENT MAGNET CORD TYPE 8 FT FIXED
Datasheet
Description
5-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 3 AMPERE CURRENT RATING POWER SANDER 7000 TO 12000 RPM SPEED RATING ORBIT ITEM TYPE 3/32 INCH DIAMETER OF ORBIT 5 INCH L BELT/DISC/PAD SIZE MOTOR TYPE PERMANENT MAGNET CORD TYPE 8 FT FIXED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6021-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6021-21
Electric Grinder/Polisher/Sander 6021-21
5-1/2 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 3 AMPERE CURRENT RATING POWER SANDER 7000 TO 12000 RPM SPEED RATING ORBIT ITEM TYPE 3/32 INCH DIAMETER OF ORBIT 5 INCH L BELT/DISC/PAD SIZE MOTOR TYPE PERMANENT MAGNET CORD TYPE 8 FT FIXED
  • 5-1/2 INCH L OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 3 AMPERE CURRENT RATING
  • POWER SANDER
  • 7000 TO 12000 RPM SPEED RATING
  • ORBIT ITEM TYPE
  • 3/32 INCH DIAMETER OF ORBIT
  • 5 INCH L BELT/DISC/PAD SIZE
  • MOTOR TYPE PERMANENT MAGNET
  • CORD TYPE 8 FT FIXED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Sanders and Sanding Machines
Product Number 6021-21
Product Name Electric Grinder/Polisher/Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Disc Sander, Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Hand Held Metal Polishing Tool - Quick-Step Big-Buff - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Polisher
Mounting Handheld
View Details
Electric Grinder/Polisher/Sander - 6020-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Stroke or Pad Sander for Moulding
Rotary Speed 14000 rpm
Power Source Electric Motor
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details