Ryobi Technologies, Inc. ONE+ 18V Lithium-Ion Drill Kit P897

Description
The Ryobi 18-volt one+ platform delivers more value and performance with this special buy kit that is sure to sellout fast. The drill features the exclusive Magtray magnetic holder and on-board bit storage for keeping screws and bits conveniently in reach. This kit is powered by two lithium-ion batteries that provide extended run time and reduced weight compared to NiCd. Patented Intelliport technology in the charger allows storage of batteries on the charger without risk of damage from overcharging. It protects battery cells, extends battery life and conserves energy so well that it earned an energy star rating.
Description
The Ryobi 18-volt one+ platform delivers more value and performance with this special buy kit that is sure to sellout fast. The drill features the exclusive Magtray magnetic holder and on-board bit storage for keeping screws and bits conveniently in reach. This kit is powered by two lithium-ion batteries that provide extended run time and reduced weight compared to NiCd. Patented Intelliport technology in the charger allows storage of batteries on the charger without risk of damage from overcharging. It protects battery cells, extends battery life and conserves energy so well that it earned an energy star rating.

Suppliers

Company
Product
Description
Supplier Links
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Anderson, SC, USA
ONE+ 18V Lithium-Ion Drill Kit
P897
ONE+ 18V Lithium-Ion Drill Kit P897
The Ryobi 18-volt one+ platform delivers more value and performance with this special buy kit that is sure to sellout fast. The drill features the exclusive Magtray magnetic holder and on-board bit storage for keeping screws and bits conveniently in reach. This kit is powered by two lithium-ion batteries that provide extended run time and reduced weight compared to NiCd. Patented Intelliport technology in the charger allows storage of batteries on the charger without risk of damage from overcharging. It protects battery cells, extends battery life and conserves energy so well that it earned an energy star rating.

The Ryobi 18-volt one+ platform delivers more value and performance with this special buy kit that is sure to sellout fast. The drill features the exclusive Magtray magnetic holder and on-board bit storage for keeping screws and bits conveniently in reach. This kit is powered by two lithium-ion batteries that provide extended run time and reduced weight compared to NiCd. Patented Intelliport technology in the charger allows storage of batteries on the charger without risk of damage from overcharging. It protects battery cells, extends battery life and conserves energy so well that it earned an energy star rating.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Hand Drills
Product Number P897
Product Name ONE+ 18V Lithium-Ion Drill Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753804 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
6302H - 1/2" Drill - 6302H - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 11.25 inch (286 mm)
View Details
Impact Drivers - 2430175 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Pneumatic Drive Unit - 2 2087* - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Weight 29 lbs (13.15 kg)
View Details