Dymax Dymax 38698 Rod Lens 5 in x 5 in Area 38698

Description
DYMAX Rod Lenses can be used with the BlueWave 200. Rod lenses require an 8 mm lightguide, which is sold separately. 5 in x 5 in area (~30 mW/cm^2).
Request a Quote
Description
DYMAX Rod Lenses can be used with the BlueWave 200. Rod lenses require an 8 mm lightguide, which is sold separately. 5 in x 5 in area (~30 mW/cm^2).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 38698 Rod Lens 5 in x 5 in Area - 38698 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 38698 Rod Lens 5 in x 5 in Area
38698
Dymax 38698 Rod Lens 5 in x 5 in Area 38698
DYMAX Rod Lenses can be used with the BlueWave 200. Rod lenses require an 8 mm lightguide, which is sold separately. 5 in x 5 in area (~30 mW/cm^2).

DYMAX Rod Lenses can be used with the BlueWave 200. Rod lenses require an 8 mm lightguide, which is sold separately. 5 in x 5 in area (~30 mW/cm^2).

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 38698
Product Name Dymax 38698 Rod Lens 5 in x 5 in Area
Unlock Full Specs
to access all available technical data

Similar Products

Spot Curing Systems, BlueWave QX4 V2.0 -  - Dymax
Specs
Type Spot / Wand
Intensity 16900 to 22900 mW/cm²
View Details
UV LED Large-Area Curing Systems - OmniCure AC8 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 260 to 547 watts
View Details