Dymax Dymax 38478 Four Pole Liquid Lightguide 3 mm x 1 m 38478

Description
DYMAX 38478 Four Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 37% from each pole. 3 mm x 1 m. Compatible with all DYMAX BlueWave® Spot Lamps.
Request a Quote
Description
DYMAX 38478 Four Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 37% from each pole. 3 mm x 1 m. Compatible with all DYMAX BlueWave® Spot Lamps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 38478 Four Pole Liquid Lightguide 3 mm x 1 m - 38478 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 38478 Four Pole Liquid Lightguide 3 mm x 1 m
38478
Dymax 38478 Four Pole Liquid Lightguide 3 mm x 1 m 38478
DYMAX 38478 Four Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 37% from each pole. 3 mm x 1 m. Compatible with all DYMAX BlueWave® Spot Lamps.

DYMAX 38478 Four Pole Liquid Lightguide is an instrument that is used to control the curing of DYMAX adhesives, sealants, and coatings. It consists of plastic tubing and a light conducting liquid core. It protects against degradation and has a light output of 37% from each pole. 3 mm x 1 m. Compatible with all DYMAX BlueWave® Spot Lamps.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 38478
Product Name Dymax 38478 Four Pole Liquid Lightguide 3 mm x 1 m
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curing Equipment, Flood Curing Systems, ECE 5000 -  - Dymax
Specs
Type Flood
Intensity 225 mW/cm²
Length 5.0 inch (127 mm)
View Details
UV LED Small-Area Curing Systems - Phoseon FireEdge FE100 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 385, 395, 405 nm
Intensity 1000 to 2000 mW/cm²
View Details