Tridak LLC - A DYMAX Company High-Volume Spool Valve Model 780

Description
Similar to the Tridak Model 775 spool valve, the Model 780 valve is ideal for dispensing medium-to-high viscosity fluids and pastes. The Model 780 spool valve provides a higher rate of flow for faster cycling. It is an ideal dispensing valve for packaging operations and for filling vials, bottles, and other containers. The standard Model 780 spool valve is supplied with hard-coated aluminum components and Teflon® seals. It is also available in stainless steel and Teflon® constructions. Tridak's Model 345 valve controller is ideally suited to actuate this valve. Features of the Model 780 Spool Valve: High volume fluid dispensing Adjustable suck-back and flow control with lock Built-in mounting provisions Multi-valve balance control Large diameter, free-flow orifice
Description
Similar to the Tridak Model 775 spool valve, the Model 780 valve is ideal for dispensing medium-to-high viscosity fluids and pastes. The Model 780 spool valve provides a higher rate of flow for faster cycling. It is an ideal dispensing valve for packaging operations and for filling vials, bottles, and other containers. The standard Model 780 spool valve is supplied with hard-coated aluminum components and Teflon® seals. It is also available in stainless steel and Teflon® constructions. Tridak's Model 345 valve controller is ideally suited to actuate this valve. Features of the Model 780 Spool Valve: High volume fluid dispensing Adjustable suck-back and flow control with lock Built-in mounting provisions Multi-valve balance control Large diameter, free-flow orifice

Suppliers

Company
Product
Description
Supplier Links
Torrington, CT, USA
High-Volume Spool Valve
Model 780
High-Volume Spool Valve Model 780
Similar to the Tridak Model 775 spool valve, the Model 780 valve is ideal for dispensing medium-to-high viscosity fluids and pastes. The Model 780 spool valve provides a higher rate of flow for faster cycling. It is an ideal dispensing valve for packaging operations and for filling vials, bottles, and other containers. The standard Model 780 spool valve is supplied with hard-coated aluminum components and Teflon® seals. It is also available in stainless steel and Teflon® constructions. Tridak's Model 345 valve controller is ideally suited to actuate this valve. Features of the Model 780 Spool Valve: High volume fluid dispensing Adjustable suck-back and flow control with lock Built-in mounting provisions Multi-valve balance control Large diameter, free-flow orifice

Similar to the Tridak Model 775 spool valve, the Model 780 valve is ideal for dispensing medium-to-high viscosity fluids and pastes. The Model 780 spool valve provides a higher rate of flow for faster cycling. It is an ideal dispensing valve for packaging operations and for filling vials, bottles, and other containers. The standard Model 780 spool valve is supplied with hard-coated aluminum components and Teflon® seals. It is also available in stainless steel and Teflon® constructions.

Tridak's Model 345 valve controller is ideally suited to actuate this valve.

Features of the Model 780 Spool Valve:

  • High volume fluid dispensing
  • Adjustable suck-back and flow control with lock
  • Built-in mounting provisions
  • Multi-valve balance control
  • Large diameter, free-flow orifice
Supplier's Site

Technical Specifications

  Tridak LLC - A DYMAX Company
Product Category Industrial Valves
Product Number Model 780
Product Name High-Volume Spool Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1210030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD4HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details