Tridak LLC - A DYMAX Company Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Similar to the Tridak Model 775 spool valve, the Model 780 valve is ideal for dispensing medium-to-high viscosity fluids and pastes. The Model 780 spool valve provides a higher rate...
The Tridak Model 765 needle valve delivers highly accurate and consistent deposits of low viscosity fluids such as adhesives, silicone oils, inks, and solvents. The dispensing valve's low maintenance design...
The Tridak Model 785 poppet valve can be used in numerous applications to dispense low-to-medium viscosity materials such as adhesives, silicones, greases, and other filled materials. The dispensing valve's design...
The Tridak Model 795 dispensing valve is designed for the pneumatic dispensing of very high viscosity fluids and pastes that require higher pressures to achieve suitable material flow. This dispensing...
The Tridak Model 828 dispensing valve was designed to provide higher flow rates while still maintaining precise control over flow rate. This valve is ideal for many low-to-medium viscosity materials...