Clippard 2-WAY EW Series - Mouse Valves ET-2-24

Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote Datasheet
Description
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-WAY EW Series - Mouse Valves - ET-2-24 - Clippard
Cincinnati, OH, United States
2-WAY EW Series - Mouse Valves
ET-2-24
2-WAY EW Series - Mouse Valves ET-2-24
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.

Supplier's Site Datasheet
Solenoid Valve - 51753565 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51753565
Solenoid Valve 51753565
ELECTRONIC VALVE, 2-WAY NORMALLY CLOSED, THREADED SIDE, PORT VALVE 24 VDC, SPADE TERMINAL, 0.110 INCH. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC VALVE, 2-WAY NORMALLY CLOSED, THREADED SIDE, PORT VALVE 24 VDC, SPADE TERMINAL, 0.110 INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number ET-2-24 51753565
Product Name 2-WAY EW Series - Mouse Valves Solenoid Valve
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Mount -  Proportional Valves - E-PM-20-40-25 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
3-Way Stem Cartridge Valve, 1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Electronic Latching Valve - ETL - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
Flow Control Valve - JFC-3B - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers